location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung G5 G51C computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G5 G51C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS32CG510ELXZX
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 18:49:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung G5 G51C computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LED VA
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 165 Hz 1 ms 300 cd/m² 3000:1
  • - AMD FreeSync Flicker-free technology
More>>>
Short summary description Samsung G5 G51C computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black:
This short summary of the Samsung G5 G51C computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung G5 G51C, 81.3 cm (32"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description Samsung G5 G51C computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black:
This is an auto-generated long summary of Samsung G5 G51C computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black based on the first three specs of the first five spec groups.

Samsung G5 G51C. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
1 ms
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Viewable size, horizontal
69.7 cm
Viewable size, vertical
39.2 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Flicker-free technology
Yes
Game mode
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
-2 - 92°
Tilt angle range
-5 - 20°
Power
Power consumption (max)
48 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
719.2 mm
Depth (with stand)
248.8 mm
Height (with stand)
597.4 mm
Weight (with stand)
6.2 kg
Width (without stand)
719.2 mm
Depth (without stand)
93.7 mm
Height (without stand)
434.8 mm
Weight (without stand)
4.5 kg
Packaging data
Package width
800 mm
Package depth
540 mm
Package height
192 mm
Package weight
8.9 kg
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort
Other features
Brand specific technologies
Black Equalizer
Brand Image Product code Product Stock Price from
Samsung G85NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White Samsung G85NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS32BG850NPXEN G85NB 0.00
(excl. VAT)
0 (incl. VAT)