location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Odyssey G9 G93SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G93SC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS49CG934SUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095053653
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 09:25:55
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS49CG934SUXEN user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Odyssey G9 G93SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 124.5 cm (49") OLED OLED
  • - Dual QHD 5120 x 1440 pixels 32:9
  • - 240 Hz 0.03 ms 250 cd/m² 1000000:1
  • - NVIDIA G-SYNC AMD FreeSync Flicker-free technology
  • - G 75 kWh 75 W
More>>>
Short summary description Samsung Odyssey G9 G93SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver:
This short summary of the Samsung Odyssey G9 G93SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Odyssey G9 G93SC, 124.5 cm (49"), 5120 x 1440 pixels, Dual QHD, OLED, 0.03 ms, Silver

Long summary description Samsung Odyssey G9 G93SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver:
This is an auto-generated long summary of Samsung Odyssey G9 G93SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver based on the first three specs of the first five spec groups.

Samsung Odyssey G9 G93SC. Display diagonal: 124.5 cm (49"), Display resolution: 5120 x 1440 pixels, HD type: Dual QHD, Display technology: OLED, Response time: 0.03 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Silver

Display
Display diagonal *
124.5 cm (49")
Display resolution *
5120 x 1440 pixels
HD type *
Dual QHD
Native aspect ratio *
32:9
Display technology *
OLED
Panel type *
OLED
Display brightness (typical)
250 cd/m²
Response time
0.03 ms
Screen shape *
Curved
Screen curvature rating
1800R
Video colour modes
Custom, Eco, Entertain, Game, Graphic, Standard
Contrast ratio (typical) *
1000000:1
Maximum refresh rate *
240 Hz
Refresh rate optimizor
No
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1 billion colours
Viewable size, horizontal
119.7 cm
Viewable size, vertical
33.9 cm
Display diagonal (metric)
124 cm
Local dimming
No
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400 True Black, High Dynamic Range 10+ Gaming (HDR10 Plus Gaming)
Colour gamut standard
DCI-P3
Colour gamut
99%
Display brightness (min)
200 cd/m²
Quantum dot color technology
Yes
Performance
NVIDIA G-SYNC *
Yes
NVIDIA G-SYNC type
G-SYNC Compatible
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
Brand specific technologies
Black Equalizer
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Low input lag
Yes
Game mode
No
Game features
Super Arena Gaming UX
TV Plus
No
Works with Samsung Bixby
No
Wireless Dex support
No
Tap view
No
Smart modes
FPS, RPG, RTS, Sports
Far-field voice interaction
No
Universal guide
No
Multi View
No
Adaptive picture
No
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Adaptive Sound Control (ASC)
No
Design
Market positioning *
Gaming
Product colour *
Silver
Feet colour
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
2
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.1
Micro HDMI ports quantity
1
DisplayPorts quantity
1
DisplayPort version
1.4
Audio input
No
Headphone out *
No
Ports & interfaces
Built-in KVM switch
No
HDCP
No
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
No
Swivelling
No
Tilt adjustment
Yes
Tilt angle range
-2 - 15°
Picture-in-Picture
Yes
Black eQualizer function
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
75 kWh
Energy consumption (HDR) per 1000 hours *
87 kWh
Power consumption (typical) *
75 W
Power consumption (max)
220 W
Power consumption (off)
0.3 W
Power supply type
External
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
DisplayPort, HDMI to Micro-HDMI
Installation CD
No
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
1194.7 mm
Depth (with stand)
284.1 mm
Height (with stand)
529.3 mm
Weight (with stand)
12.6 kg
Width (without stand)
1194.7 mm
Depth (without stand)
180.8 mm
Height (without stand)
365 mm
Weight (without stand)
8.8 kg
Packaging data
Stand type
HAS stand
Package width
1352 mm
Package depth
474 mm
Package height
240 mm
Package weight
18.1 kg
Other features
Power consumption (DPMS)
0.5 W
Picture-by-Picture (PbP)
Yes
Anynet + (HDMI-CEC)
No
Samsung Eye Saver Mode
Yes
Daisy chain
No
Eco Saving Plus
No
Image size
Yes
Wireless display
No
Gray balance
No
Disclaimer
No
Factory tunning
Yes
Auto source switch
Yes
Off Timer Plus
Yes
Gaming Hub/Game Bar
No
Smart calibration
No
Knox vault
No
Workspace
No
Factory calibration report
Yes
Uniformity correction
No
Virtual AIM point
Yes
My contents
No
Brand Image Product code Product Stock Price from
Samsung Odyssey Neo G9 G95NC LED display 144.8 cm (57") 7680 x 2160 pixels Dual UHD Black, White Samsung Odyssey Neo G9 G95NC LED display 144.8 cm (57") 7680 x 2160 pixels Dual UHD Black, White
(show image)
LS57CG952NUXEN G95NC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G9 G95SC LED display 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver Samsung Odyssey G9 G95SC LED display 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver
(show image)
LS49CG954SUXEN G95SC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G7 G70B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung Odyssey G7 G70B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS32BG702EUXEN G70B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G7 G75T computer monitor 68.3 cm (26.9") 2560 x 1440 pixels Quad HD QLED Black Samsung Odyssey G7 G75T computer monitor 68.3 cm (26.9") 2560 x 1440 pixels Quad HD QLED Black
(show image)
LC27G75TQSPXEN G75T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey Neo G8 G85NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White Samsung Odyssey Neo G8 G85NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS32BG850NPXEN G85NB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey Neo G7 G75NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung Odyssey Neo G7 G75NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS32BG750NPXEN G75NB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G7 G70B computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung Odyssey G7 G70B computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS28BG702EPXEN G70B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G7 G70B computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung Odyssey G7 G70B computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS28BG700EPXEN G70B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey OLED G8 G85SB computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Silver Samsung Odyssey OLED G8 G85SB computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Silver
(show image)
LS34BG850SUXEN G85SB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G7 G70B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung Odyssey G7 G70B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS32BG700EUXEN G70B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)