location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Odyssey OLED G8 G85SB computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
OLED G8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G85SB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS34BG850SUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094525175 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 18:19:54
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS34BG850SUXEN user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Odyssey OLED G8 G85SB computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 86.4 cm (34") OLED OLED
  • - UltraWide Quad HD 3440 x 1440 pixels 21:9
  • - 175 Hz 0.03 ms 250 cd/m² 1000000:1
  • - AMD FreeSync Flicker-free technology
  • - G 50 kWh 50 W
More>>>
Short summary description Samsung Odyssey OLED G8 G85SB computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Silver:
This short summary of the Samsung Odyssey OLED G8 G85SB computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Odyssey OLED G8 G85SB, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, OLED, 0.03 ms, Silver

Long summary description Samsung Odyssey OLED G8 G85SB computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Silver:
This is an auto-generated long summary of Samsung Odyssey OLED G8 G85SB computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Silver based on the first three specs of the first five spec groups.

Samsung Odyssey OLED G8 G85SB. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: OLED, Response time: 0.03 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Silver

Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
UltraWide Quad HD
Native aspect ratio *
21:9
Display technology *
OLED
Panel type *
OLED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
0.03 ms
Screen shape *
Curved
Screen curvature rating
1800R
Video colour modes
Cinema, Dynamic, Standard
Contrast ratio (typical) *
1000000:1
Maximum refresh rate *
175 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1 billion colours
Viewable size, horizontal
80 cm
Viewable size, vertical
33.7 cm
Display diagonal (metric)
86 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400 True Black, High Dynamic Range 10+ (HDR10 Plus), High Dynamic Range 10+ Gaming (HDR10 Plus Gaming)
Colour gamut standard
DCI-P3
Colour gamut
99%
Quantum dot color technology
Yes
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
Ambient lighting type
Core Sync
Fast charging
Yes
ConnectShare (USB)
Yes
Flicker-free technology
Yes
Sound mirroring
Yes
Screen mirroring
Yes
Game mode
Yes
TV Plus
Yes
SmartThings app support
Yes
Works with Samsung Bixby
Yes
Tap view
Yes
Virtual assistant
Samsung Bixby
Far-field voice interaction
Yes
Universal guide
Yes
Operating system installed
Tizen
Adaptive picture
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Built-in microphone
No
Adaptive Sound Control (ASC)
Yes
Design
Market positioning *
Gaming
Product colour *
Silver
Front bezel colour
Silver
Feet colour
Silver
Certification
Windows 10
Ports & interfaces
Built-in USB hub *
No
USB Type-C downstream ports quantity
2
USB Power Delivery
Yes
USB Power Delivery up to
65 W
DVI port
No
HDMI *
No
HDMI version
2.1
Micro HDMI ports quantity
1
Mini DisplayPorts quantity
1
Audio input
No
Headphone out *
No
DC-in jack
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
5.2
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
-3 - 3°
Tilt adjustment
Yes
Tilt angle range
-2 - 20°
On Screen Display (OSD)
No
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
50 kWh
Energy consumption (HDR) per 1000 hours *
64 kWh
Power consumption (typical) *
50 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
AC adapter output voltage
20 V
Power supply type
External
Energy efficiency scale
A to G
Annual energy consumption
73 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, Mini DisplayPort
Remote control included
Yes
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
813.6 mm
Depth (with stand)
192.8 mm
Height (with stand)
522.3 mm
Weight (with stand)
7.5 kg
Width (without stand)
813.6 mm
Depth (without stand)
128.1 mm
Height (without stand)
363.5 mm
Weight (without stand)
5.5 kg
Packaging data
Package width
948 mm
Package depth
456 mm
Package height
185 mm
Package weight
11.8 kg
Other features
Allshare (DLNA)
Yes
Anynet + (HDMI-CEC)
Yes
Smart TV
Yes
Samsung Eye Saver Mode
Yes
Eco Light Sensor
Yes
Image size
Yes
Wireless display
Yes
Factory tunning
Yes
Gaming Hub/Game Bar
Yes
Workspace
Yes
Factory calibration report
Yes
Virtual AIM point
Yes
Web service
Microsoft 365
Auto source switch+
Yes
Brand Image Product code Product Stock Price from
Samsung Odyssey G97NC computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung Odyssey G97NC computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS55CG970NUXDU G97NC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey Neo G9 G95NC LED display 144.8 cm (57") 7680 x 2160 pixels Dual UHD Black, White Samsung Odyssey Neo G9 G95NC LED display 144.8 cm (57") 7680 x 2160 pixels Dual UHD Black, White
(show image)
LS57CG952NUXEN G95NC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G9 G93SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver Samsung Odyssey G9 G93SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver
(show image)
LS49CG934SUXEN G93SC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G9 G95SC LED display 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver Samsung Odyssey G9 G95SC LED display 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver
(show image)
LS49CG954SUXEN G95SC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR59C computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Blue Samsung UR59C computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Blue
(show image)
LU32R592CWPXEN UR59C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UJ59 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung UJ59 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LU32J592UQPXEN UJ59 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 1 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Sverige 1 distributor(s)
Italia 2 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)