location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series 50PFL3008K/12 TV 127 cm (50") HD Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PFL3008K/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PFL3008K/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581680701
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 50PFL3008K/12 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 3000 series 50PFL3008K/12 TV 127 cm (50") HD Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 127 cm (50")
  • - HD 1366 x 768 pixels 16:9
  • - 300 cd/m² PMR (Perfect Motion Rate)
  • - DVB-C, DVB-S, DVB-S2, DVB-T NTSC, PAL, SECAM
  • - VESA mounting 400 x 200 mm
  • - 93 W
Long product name Philips 3000 series 50PFL3008K/12 TV 127 cm (50") HD Black 300 cd/m² :
The long product name of Philips 3000 series 50PFL3008K/12 TV 127 cm (50") HD Black 300 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

127 cm (50"), Slim LED TV, 100Hz, PMR, 2x8 W, 1366 x 768p, 300 cd/m2, 16:9, 100.000: 1, HDMI, USB, CVBS, CI+
More>>>
Philips 3000 series 50PFL3008K/12 TV 127 cm (50") HD Black 300 cd/m²:
The official description of Philips 3000 series 50PFL3008K/12 TV 127 cm (50") HD Black 300 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pure Entertainment
Full HD Slim LED TV

Enjoy crisp, clear pictures with the Philips 3008 series Full HD LED TV powered by Digital Crystal Clear. This series combines vivid images, great sound and a minimalist TV design.
Take one home for a memorable viewing experience.

Control how you share and record on the big screen
- Pause TV & USB recording—pause and record your programs
- PC Input lets you use your TV as a PC monitor

Brings entertainment to life
- 100Hz Perfect Motion Rate (PMR) for clear motion sharpness
- Digital Crystal Clear to enhance picture quality
- Full HD LED TV—brilliant LED images with incredible contrast
- Two HDMI input for integrated connectivity
- USB for multimedia playback
- Hear every word with Clear Sound

Short summary description Philips 3000 series 50PFL3008K/12 TV 127 cm (50") HD Black 300 cd/m²:
This short summary of the Philips 3000 series 50PFL3008K/12 TV 127 cm (50") HD Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series 50PFL3008K/12, 127 cm (50"), 1366 x 768 pixels, HD, DVB-C, DVB-S, DVB-S2, DVB-T, Black

Long summary description Philips 3000 series 50PFL3008K/12 TV 127 cm (50") HD Black 300 cd/m²:
This is an auto-generated long summary of Philips 3000 series 50PFL3008K/12 TV 127 cm (50") HD Black 300 cd/m² based on the first three specs of the first five spec groups.

Philips 3000 series 50PFL3008K/12. Display diagonal: 127 cm (50"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, Zoom
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1280 x 720 (HD 720), 1360 x 768 (WXGA)
Display brightness *
300 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate)
Native refresh rate
60 Hz
Display refresh rates supported
24 Hz, 25 Hz, 30 Hz, 50 Hz, 60 Hz
Contrast ratio (dynamic)
100000:1
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
127 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T
Supported TV bands
UHF, VHF
Smart TV
Smart TV *
No
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
16 W
Equalizer
Yes
Auto volume leveller
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
On/off switch
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Teletext standards
Smart-text
Video formats supported
AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Ports & interfaces
HDCP
No
PC in (D-Sub) *
No
DVI port
No
USB 2.0 ports quantity *
1
Ports & interfaces
Composite video in
2
PC Audio in
Yes
Digital audio coaxial out
1
Headphone outputs
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
On/Off timer
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
93 W
Power consumption (standby) *
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1139 mm
Depth (with stand)
220 mm
Height (with stand)
721 mm
Weight (with stand)
18.4 kg
Width (without stand)
1139 mm
Depth (without stand)
41 mm
Height (without stand)
679 mm
Weight (without stand)
17.5 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Package width
1280 mm
Package depth
145 mm
Package height
775 mm
Package weight
23.2 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Battery type
AAA
Number of batteries supported
2
Built-in speaker(s)
Yes
Annual energy consumption
135 kWh
Energy efficiency class (old)
A
Brand Image Product code Product Stock Price from
Philips 3000 series 50PFL3950/V7 TV 127 cm (50") Full HD Black Philips 3000 series 50PFL3950/V7 TV 127 cm (50") Full HD Black
(show image)
50PFL3950/V7 50PFL3950/V7
Philips 6500 series 50PFK6510/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver 350 cd/m² Philips 6500 series 50PFK6510/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver 350 cd/m²
(show image)
50PFK6510/12 50PFK6510/12
Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
50PUK6400/12 50PUK6400/12
Philips 7000 series 55PUK7100/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m² Philips 7000 series 55PUK7100/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²
(show image)
55PUK7100/12 55PUK7100/12