Philips logo

Philips 7000 series 55PUK7100/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147917
Info modified on:
22 Jul 2024, 10:00:19
Long product name Philips 7000 series 55PUK7100/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²:

55", 3840 x 2160, 400 cd/m2, RMS 20W, 4 x HDMI, scart, 3 x USB, Wi-Fi, RJ-45, VESA 300 x 300mm, Android 5.1 Lollipop

Philips 7000 series 55PUK7100/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²:

4K UHD Ultra Slim LED TV powered by Android
With Ambilight 2-sided
Ultra fast Quad Core processing meets Ultra Slim lines: the 7100 series UHD TV with the power of Android looks as fast as it operates. An elegant silver frame, pinch stand design, and Ambilight will further intensify your viewing experience

Beautiful attention to detail
- Pinch stand: minimal design for the maximum impact
- Finishing touches: a TV that looks as great as it performs
- Ambilight changes the way you look at TV forever

See every detail
- 4K Ultra HD: resolution like you’ve never seen it before
- Natural Motion for fluid yet sharp moving images
- Micro Dimming Pro for incredible contrast
- Pixel Precise Ultra HD: discover vivid UHD Picture Quality

With Android your TV can do it all
- Unleash the power of Quad Core and integrated Android
- Google Play™: your window to fun
- Google Cast: unlock the full potential of your Smart TV
- Keyboard remote control makes texting easy

Short summary description Philips 7000 series 55PUK7100/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²:

Philips 7000 series 55PUK7100/12, 139.7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Philips 7000 series 55PUK7100/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²:

Philips 7000 series 55PUK7100/12. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.