Philips logo

Philips 3000 series 50PFL3950/V7 TV 127 cm (50") Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81700
Info modified on:
31 Oct 2024, 17:23:51
Long product name Philips 3000 series 50PFL3950/V7 TV 127 cm (50") Full HD Black:

FHD, LED, 50 '', 127 cm, 1920 x 1080 px, 20 W RMS, PMR, 240 Hz, MHL, Hdmi x 4, USB, DVI, 125 W, 100 - 240 V, 50 - 60 Hz, NTSC, PAL, SECAM, 16 : 9

Philips 3000 series 50PFL3950/V7 TV 127 cm (50") Full HD Black:

Bring entertainment to life
with superb picture, sound & connectivity
a perfect combination of clear picture & sound that makes this TV a best choice for your home entertainment

"See brilliant picture quality"
- Full HD LCD display for better depth and clarity
- Pixel Plus HD for better details, depth and clarity
- 240Hz Perfect Motion Rate (PMR) for superb motion sharpness
- MHL technology for enjoying mobile content on big screen

Hear crisp and clear sound
- Feel the power of 20 W(2x 10W) RMS

Easy to connect and enjoy
- Seamless connectivity with 4 HDMI inputs and Easylink
- Fantastic video, photo and music playback via USB

Full HD LCD display, 1920 x 1080
"The Full HD screen has the widescreen resolution of 1920 x 1080p. This is the highest resolution of HD sources for the best possible picture quality. It is fully future proof as it supports 1080p signals from all sources, including the most recent like Blu-ray and advanced HD game consoles. The signal processing is extensively upgraded to support this much higher signal quality and resolution. It produces brilliant flicker-free progressive scan pictures with superb brightness and colors.. "

Pixel Plus HD
Pixel Plus HD offers the unique combination of ultimate sharpness, natural detail, vivid colours and smooth natural motion on all qualities of HD, standard TV signals and multimedia content, for high definition displays. Artefacts
and noise in all sources from multimedia to standard TV and also in highly compressed HD are detected and reduced ensuring that the picture is clear and razor sharp

240Hz PMR
240Hz Perfect Motion Rate (PMR) creates extreme motion sharpness for clear and vibrant images in fast action movies. The new Philips PMR standard shows the combined visible effect of the fastest panel refresh rate, HD Natural Motion and unique processing formula, for unprecedented motion sharpness.

Rich & clear sound experience
"Feel the power of the music beat and the atmosphere of the movies. The powerful 20 W RMS (2 x 10 W RMS) amplifiers create a lifelike soundstage. It gives a clear and spacious sound stage complementary to the rich viewing
experience.."

MHL
Mobile High Definition Link (MHL) is a mobile audio/video interface for directly connecting mobile phones and other portable devices to high-definition displays/ TVs. An optional MHL cable allows you to simply connect your MHL
capable mobile device to this large Philips MHL LED TV, and watch your HD videos come to life with full digital sound. Now not only you can enjoy your mobile games, photos, movies, or other apps on its big screen, you can
simultaneously charge your mobile device so you never run out of power half way.

4 HDMI inputs with Easylink
HDMI is a single cable to carry both picture and audio signals from your devices to your TV, avoiding cable clutter. It carries uncompressed signals, ensuring the highest quality from source to screen. Together with Philips Easylink, you need only one remote control to perform most operations on your TV, DVD, BluRay, set top box or home theatre system.

USB with Video Playback
The USB connector allows access to jpeg photos, mp3 music and video files through all USB drives. Plug the USB into the slot at the side of the TV and access multimedia content using the easy on screen content browser. Now view your videos, photos and music effortlessly in your TV!

Short summary description Philips 3000 series 50PFL3950/V7 TV 127 cm (50") Full HD Black:

Philips 3000 series 50PFL3950/V7, 127 cm (50"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Philips 3000 series 50PFL3950/V7 TV 127 cm (50") Full HD Black:

Philips 3000 series 50PFL3950/V7. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 240 Hz, Native aspect ratio: 16:9. Product colour: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.