location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6500 series 50PFK6510/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver 350 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6500 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PFK6510/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PFK6510/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863002056
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:05:53
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 6500 series 50PFK6510/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver 350 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 127 cm (50")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 350 cd/m² PMR (Perfect Motion Rate) 800 Hz
  • - DVB-C, DVB-S, DVB-S2, DVB-T NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 400 x 200 mm
  • - 56 W
Long product name Philips 6500 series 50PFK6510/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver 350 cd/m² :
The long product name of Philips 6500 series 50PFK6510/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver 350 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50", 1920x1080p, 350 cd/m2, 800Hz PMR, RMS 20W, 4 x HDMI, Scart, 3 x USB, Rj-45, Wi-Fi, 82 kWh A+, VESA 400 x 200, Android 5.1 Lollipop
More>>>
Philips 6500 series 50PFK6510/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver 350 cd/m²:
The official description of Philips 6500 series 50PFK6510/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver 350 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full HD Slim LED TV powered by Android
With Ambilight 2-sided
More than just good looking: the 6500 series FHD TV with the power of Android. We start with the Perfect Pixel HD engine for brilliant images; then add Ambilight, modern design, and real materials to take your experience to the next level.

Beautiful attention to detail
- Modern design complements today's interior
- Angled Central stand is a play on geometry
- Ambilight changes the way you look at TV forever

Passionate about Picture Quality
- Perfect Natural Motion for fluid, razor sharp moving images
- Micro Dimming Pro for incredible contrast
- Perfect Pixel HD—our award winning Picture Quality engine

With Android your TV can do it all
- Dual Core processing and Android OS for strong performance
- Android: for a faster, richer, more personal TV experience
- Keyboard remote control makes texting easy
- Spotify Connect—share your favorite music on TV

Short summary description Philips 6500 series 50PFK6510/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver 350 cd/m²:
This short summary of the Philips 6500 series 50PFK6510/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver 350 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6500 series 50PFK6510/12, 127 cm (50"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Philips 6500 series 50PFK6510/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver 350 cd/m²:
This is an auto-generated long summary of Philips 6500 series 50PFK6510/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver 350 cd/m² based on the first three specs of the first five spec groups.

Philips 6500 series 50PFK6510/12. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Display
Display diagonal *
127 cm (50")
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
Zoom
Supported video modes
1080p
Display brightness *
350 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 800 Hz
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
126 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android
Operating system version
5.1 Lollipop
Video on Demand (VOD) support
Yes
Video apps
Netflix, YouTube
Music apps
Spotify
Lifestyle apps
Google Apps
Audio
RMS rated power *
20 W
Auto volume leveller
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Ambient lighting
Yes
Signal strength indication
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Teletext standards
Hyper-text
Video formats supported
AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
BMP, GIF, JPG, JPS, MPO, PNG, PNS
Subtitle formats supported
ASS, SMI, SRT, SSA, SUB, TXT
Ambient light sensor
Yes
Backlight dimming technology
Local Dimming
Processor cores
2
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio input for DVI
Yes
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
2
RF connector type
F, IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (typical) *
56 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1124 mm
Depth (with stand)
264 mm
Height (with stand)
709 mm
Weight (with stand)
17.2 kg
Width (without stand)
1124 mm
Depth (without stand)
77 mm
Height (without stand)
647 mm
Weight (without stand)
13.3 kg
Packaging data
Quick start guide
Yes
Package width
1390 mm
Package depth
131 mm
Package height
798 mm
Package weight
21.3 kg
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
Battery type
AAA
Number of batteries supported
2
Interactive TV
Yes
Built-in speaker(s)
Yes
Ambient lighting type
2-sided
2D-3D converter
Yes
3D type
Active
Annual energy consumption
82 kWh
Energy efficiency class (old)
A+
App store
Google Play Store
User memory
8 GB
Brand Image Product code Product Stock Price from
Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
50PUK6400/12 50PUK6400/12
Philips 7000 series 55PUK7100/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m² Philips 7000 series 55PUK7100/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²
(show image)
55PUK7100/12 55PUK7100/12
Philips 6800 series 50PUK6809/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m² Philips 6800 series 50PUK6809/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²
(show image)
50PUK6809/12 50PUK6809/12
Philips 5000 series 50PFL5028K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black 400 cd/m² Philips 5000 series 50PFL5028K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black 400 cd/m²
(show image)
50PFL5028K/12 50PFL5028K/12
Philips 5000 series 50PFL5038K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Silver 400 cd/m² Philips 5000 series 50PFL5038K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Silver 400 cd/m²
(show image)
50PFL5038K/12 50PFL5038K/12
Philips 3000 series 50PFL3008K/12 TV 127 cm (50") HD Black 300 cd/m² Philips 3000 series 50PFL3008K/12 TV 127 cm (50") HD Black 300 cd/m²
(show image)
50PFL3008K/12 50PFL3008K/12
Philips 5000 series 50PFL5008K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Stainless steel 400 cd/m² Philips 5000 series 50PFL5008K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Stainless steel 400 cd/m²
(show image)
50PFL5008K/12 50PFL5008K/12
Philips 3800 series LED TV 50PFL3807H/12 Philips 3800 series LED TV 50PFL3807H/12
(show image)
50PFL3807H/12 LED TV 50PFL3807H/12
Philips Cinema 21:9 Gold Series Smart LED TV 50PFL7956H/12 Philips Cinema 21:9 Gold Series Smart LED TV 50PFL7956H/12
(show image)
50PFL7956H/12 Smart LED TV 50PFL7956H/12