location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LCD monitor 190X7FB/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD monitor 190X7FB/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190X7FB/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895978156
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:38
The date of the most recent change of this product data-sheet in Icecat.
Philips 190X7FB/00 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips LCD monitor 190X7FB/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48 cm (19")
  • - SXGA
Long product name Philips LCD monitor 190X7FB/00 :
The long product name of Philips LCD monitor 190X7FB/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Design and performance count!
More>>>
Philips LCD monitor 190X7FB/00:
The official description of Philips LCD monitor 190X7FB/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultimate display for your lifestyle! Ready to rock your world with stunning performance, the hot Philips 190X7 combines SmartImage Lite for the multimedia adventure with cool, innovative cutting-edge design flair.

Short summary description Philips LCD monitor 190X7FB/00:
This short summary of the Philips LCD monitor 190X7FB/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LCD monitor 190X7FB/00, 48.3 cm (19"), 1280 x 1024 pixels, Full HD, LCD, 2 ms

Long summary description Philips LCD monitor 190X7FB/00:
This is an auto-generated long summary of Philips LCD monitor 190X7FB/00 based on the first three specs of the first five spec groups.

Philips LCD monitor 190X7FB/00. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0

Built-in speakers
Built-in speakers

A pair of high-quality stereo speakers built into a display device. They may be visible front firing, or invisible down firing, top firing, rear firing etc. depending on model and design.

Embedded power supply
Embedded power supply

An embedded power supply is a power adapter built into the body of a display device that replaces a bulky external power adapter.

SmartTouch controls
SmartTouch controls

SmartTouch controls are intelligent, touch sensitive icons that replace protruding buttons. Responding to your lightest touch, SmartTouch controls, for example, power up your monitor or brighten and sharpen your display with SmartImage Lite. When activated, SmartTouch icons glow to indicate that your commands have been implemented.

Innovative cutting-edge design

An exclusive design concept that combines smooth, flowing lines reminiscent of fine modern sculpture with ultra modern materials and techno touches to create a monitor that makes a lifestyle statement.

PerfectPanel™
PerfectPanel™

Bright dots and dark dots are defects in an LCD panel. While some manufacturers still consider bright and dark defects in an LCD panel an inevitable part of the manufacturing process, Philips doesn't. Philips monitors, compliant with ISO 13406-2 Class I standard, are produced with zero tolerance for LCD panel defects and backed by Philips PerfectPanel™ globally valid warranty providing repair or replacement of any LCD monitors that display even a single defective bright or dark dot.

USB 2.0 port
USB 2.0 port

The USB port allows the user to conveniently connect their plug and play multimedia devices such as USB memory devices, camera, portable HDD, Web camera, PDA, Printer and many other devices that use USB connection. The conveniently located USB 2.0 port on the monitor allows USB 2.0 signals to pass through to the computer. Note that many devices like cameras and HDD may need to be powered on independently, as they have higher power requirements than the monitor USB port can provide.

HDCP ready
HDCP ready

High-Bandwidth Digital Content Protection (HDCP) is a copyright protection system that is incorporated into the DVI connector. It helps stop unauthorised duplication of copyrighted content. HDCP allows you to play protected content media such as movies and concerts. It checks the signal to prevent piracy, allowing only legal copies of content to display.

SmartImage Lite
SmartImage Lite

SmartImage Lite is an exclusive, leading edge Philips technology that analyses the content displayed on your screen. Based on a scenario you select, SmartImage Lite dynamically enhances the contrast, colour saturation and sharpness of images and videos for ultimate display performance - all in real time with the press of a single button.

2ms GtG response time
2ms GtG response time

SmartResponse is an exclusive Philips overdrive technology that when turned on, automatically adjusts response times to specific application requirements like gaming and films, which require faster response times in order to produce judder, time-lag and ghost image free images

SmartResponse
SmartResponse

SmartResponse is exclusive Philips technology that adjusts response time to application requirements, delivering faster response times for gaming and videos or better colour saturation for viewing photos and static images.

Windows Vista-ready

Philips Vista-ready monitors are empowered for vibrant, exciting display of this new, visually sophisticated and demanding Windows operating system, designed to enhance your entertainment experience, make you more productive and help you control your computing experience at home and in the office, making viewing, finding and organising information for work or play quick, efficient and easy.

SmartContrast
SmartContrast

SmartContrast is a Philips technology that analyses the contents you are displaying, automatically adjusting colours and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned for just-right display of everyday office applications and lower power consumption.

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
HD type *
Full HD
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
2 ms
Contrast ratio (typical) *
800:1
Contrast ratio (dynamic)
3500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.294 x 0.294 mm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 76 Hz
Colour gamut standard
sRGB
Display panel size
19"/ 48 cm
Multimedia
RMS rated power
3 W
Ports & interfaces
I/O ports
USB Stereo Audio Analogue (VGA), DVI-D, PC audio in
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
Audio input
Yes
Microphone in
Yes
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 25°
Power
Power consumption (off)
1 W
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
444 mm
Depth (with stand)
181 mm
Height (with stand)
436 mm
Weight & dimensions
Weight (with stand)
7.2 kg
Width (without stand)
477 mm
Depth (without stand)
498 mm
Height (without stand)
150 mm
Weight (without stand)
7.2 kg
Packaging data
Package width
477 mm
Package depth
498 mm
Package height
150 mm
Package weight
8.5 kg
Packaging content
Manual
Yes
Other features
Display
LCD
Audio system
3 W RMS x 2 Stereo Speakers
Power requirements
Built-in 100-240VAC, 50/60Hz
Display viewable area (HxV)
376.3 x 301.1 mm
Monitor sync input signal
Composite Sync Separate Sync Sync on Green
Maximum resolution
1280 x 1024 pixels
Signal input
Analog (VGA) DVI-D PC Audio in
Video Dot Rate
140 MHz
Effective viewing area
376.3 x 301.1 mm
Recommended resolution
1280 x 1024 @ 60 Hz
User controls
Auto Brightness Control (Up/Down) Menu (OK) Power On/Off SmartImage Lite Volume control (Left/Right)
Additional accessories
AC Power Cord Audio Cable DVI-D cable USB cable VGA cable
Box depth (imperial)
49.8 cm (19.6")
Box height (imperial)
15 cm (5.9")
Box width (imperial)
47.8 cm (18.8")
Convenience enhancements
Kensington lock compatible On-screen Display SmartControl Stand-alone audio
Picture enhancement
SmartImage Lite
Weight (with stand) (imperial)
7.21 kg (15.9 lbs)
Set depth (with stand) (inch)
18 cm (7.1")
Set height (with stand) (inch)
43.7 cm (17.2")
Set width (with stand) (inch)
44.5 cm (17.5")
Package weight (imperial)
8.48 kg (18.7 lbs)
Compliance industry standards
Energy Star
Certification
CE Mark EMC Energy Star FCC Class B SEMKO MPRII TÜV/GS, TÜV Ergo UL/cUL