Philips logo

Philips LCD widescreen monitor 190CW7CS/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136484
Info modified on:
31 May 2024, 09:34:38
Philips 190CW7CS/00 user manual (980 KB)
Product Brochure/Datasheet (410 KB)
Quick start Guide (7.9 MB)
Short summary description Philips LCD widescreen monitor 190CW7CS/00:

Philips LCD widescreen monitor 190CW7CS/00, 48.5 cm (19.1"), 1440 x 900 pixels, LCD, 5 ms, Silver

Long summary description Philips LCD widescreen monitor 190CW7CS/00:

Philips LCD widescreen monitor 190CW7CS/00. Display diagonal: 48.5 cm (19.1"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Silver

Reasons to buy
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.