location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 190G6FB 19" multimedia SXGA LCD monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
190G6FB 19" multimedia SXGA LCD monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190G6FB/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895912785
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 190G6FB 19" multimedia SXGA LCD monitor :
The long product name of Philips 190G6FB 19" multimedia SXGA LCD monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Surround yourself in entertainment
More>>>
Philips 190G6FB 19" multimedia SXGA LCD monitor:
The official description of Philips 190G6FB 19" multimedia SXGA LCD monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Place yourself in the center of a totally awesome entertainment experience with the Philips 190G6. Exciting concave design surrounds you with sights, sounds and sensations that bring movies, music and games to life like never before.

Short summary description Philips 190G6FB 19" multimedia SXGA LCD monitor:
This short summary of the Philips 190G6FB 19" multimedia SXGA LCD monitor data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 190G6FB 19" multimedia SXGA LCD monitor, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms

Long summary description Philips 190G6FB 19" multimedia SXGA LCD monitor:
This is an auto-generated long summary of Philips 190G6FB 19" multimedia SXGA LCD monitor based on the first three specs of the first five spec groups.

Philips 190G6FB 19" multimedia SXGA LCD monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
420 cd/m²
Response time *
8 ms
Supported video modes
480i
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.098 x 0.294 mm
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Digital horizontal frequency
30 - 82 kHz
Digital vertical frequency
56 - 76 Hz
Colour gamut standard
sRGB
Display panel size
19"/ 48 cm
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Headphone connectivity
3.5 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 25°
Power
Power consumption (off)
2 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
20 - 80%
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
590 mm
Depth (with stand)
262.5 mm
Height (with stand)
451 mm
Weight (with stand)
9.5 kg
Weight (without stand)
9.5 kg
Packaging data
Package width
677 mm
Package depth
526 mm
Package height
564 mm
Packaging data
Package weight
14.5 kg
Packaging content
Cables included
USB, VGA
Quick start guide
Yes
Manual
Yes
Bundled software
Philips Sound Agent 2
Other features
Display
LCD
Audio system
NICAM
Power requirements
Built-in 90-264 VAC, 50/60 Hz
Display viewable area (HxV)
376.3 x 301.1 mm
Monitor sync input signal
Composite Sync Separate Sync
Maximum resolution
1280 x 1024 pixels
Video Dot Rate
135 MHz
AV input
Audio (L/R) for CVBS & S-Video Audio (L/R) for YPbPr x1 Component (YPbPr) x1 Composite (CVBS) x1 SCART x1 S-video x1
Ease of use
Hot Keys
Sound enhancement technology
Digital Signal Processing Subwoofer Virtual 3D Surround
Subwoofer depth
33.4 cm
Subwoofer height
22 cm
Subwoofer weight
4 kg
Subwoofer width
22 cm
Microphone connectivity
3.5 mm
Effective viewing area
376.3 x 301.1 mm
Recommended resolution
1280 x 1024 @ 60Hz
User controls
Auto Brightness Control Input select Left/Right Menu (OK) Power On/Off Up/Down Volume control
Additional accessories
AC Power Cord Audio Cable DVI-D cable USB cable VGA cable 1x subwoofer
Box depth (imperial)
52.6 cm (20.7")
Box height (imperial)
56.4 cm (22.2")
Box width (imperial)
67.8 cm (26.7")
Convenience enhancements
Kensington lock compatible On-screen Display
Weight (with stand) (imperial)
9.48 kg (20.9 lbs)
Set depth (with stand) (inch)
26.2 cm (10.3")
Set height (with stand) (inch)
45.2 cm (17.8")
Set width (with stand) (inch)
58.9 cm (23.2")
Sound Agent 2
Yes
Package weight (imperial)
14.5 kg (32 lbs)
Compliance industry standards
Energy Star NUTEK
Certification
CB CCC CE Mark FCC-B, UL, CSA GOST MPRII NUTEK, Energy Star SEMKO