Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LCD widescreen monitor 200WB7ES/00

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD widescreen monitor 200WB7ES/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
200WB7ES/00 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895956321
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42918
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 01 Oct 2019 15:10:31
The date of the most recent change of this product data-sheet in Icecat.
User manual (1,5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (7,7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0,3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips LCD widescreen monitor 200WB7ES/00 :
  • - 51 cm (20")
  • - WSXGA
Long product name Philips LCD widescreen monitor 200WB7ES/00 :
The short editorial description of Philips LCD widescreen monitor 200WB7ES/00

Bigger, wider screen: better business productivity. 20" WSXGA.
More>>>
Philips LCD widescreen monitor 200WB7ES/00:
The official marketing text of Philips LCD widescreen monitor 200WB7ES/00 as supplied by the manufacturer

With a big, widescreen, performance-enhancing comfort, value-added convenience features and great cost benefit ratio, the 200WB7 is the smart choice for business productivity.
- Best total cost of ownership solution
- Outstanding front of screen performance
- Maximum comfort for maximum productivity
- Great convenience

Short summary description Philips LCD widescreen monitor 200WB7ES/00:
This short summary of the Philips LCD widescreen monitor 200WB7ES/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LCD widescreen monitor 200WB7ES/00, 51 cm (20.1"), 1680 x 1050 pixels, LCD, 8 ms, White

Long summary description Philips LCD widescreen monitor 200WB7ES/00:
This is an auto-generated long summary of Philips LCD widescreen monitor 200WB7ES/00 based on the first three specs of the first five spec groups.

Philips LCD widescreen monitor 200WB7ES/00. Display diagonal: 51 cm (20.1"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 145°. USB hub version: 2.0. Product colour: White

Dual input
Dual input

Dual input provides connectors to accommodate input of both analogue VGA and digital DVI signals.

SmartManage enabled
SmartManage enabled

SmartManage is a system for monitoring, managing and checking the status of display devices as well as delivering remote support to users who experience difficulties - all accomplished over a LAN.

SmartControl
SmartControl

PC software for fine-tuning display performance and settings. Philips offers users two choices for display setting adjustment. Either navigate the multilevel On Screen Display menu through buttons on the display itself or use the Philips SmartControl software to easily adjust the various display settings in a familiar way.

8 ms response time (On/Off)
8 ms response time (On/Off)

On-Off response time is the period required for a liquid crystal cell to go from active (black) to inactive (white) and back to active (black) again. It is measured in milliseconds. Faster is better: Lower response time means faster transitions and, therefore, results in fewer visible image artefacts in the display of transition of text and graphics. On-Off response time is a more important measure in the display of business content such as documents, graphs and photos.

USB 2.0 port
USB 2.0 port

The USB port allows the user to conveniently connect their plug and play multimedia devices such as USB memory devices, camera, portable HDD, Web camera, PDA, Printer and many other devices that use USB connection. The conveniently located USB 2.0 port on the monitor allows USB 2.0 signals to pass through to the computer. Note that many devices like cameras and HDD may need to be powered on independently, as they have higher power requirements than the monitor USB port can provide.

Super Ergo Base
Super Ergo Base

The Super Ergo base is a monitor base that delivers ergonomic display comfort and provides intelligent cable management. The base's people-friendly height, swivel, tilt and rotation angle adjustments position the monitor for maximum comfort that can ease the physical strains of a long working day; intelligent cable management reduces cable clutter and keeps the workspace neat and professional.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
51 cm (20.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1680 x 1050 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
300 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
600:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
145°
Display number of colours *
16.78 million colors
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.258 x 0.258 mm
Horizontal scan range
30 - 98 kHz
Vertical scan range
56 - 76 Hz
Viewable size diagonal
51 cm
Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Certification
CE-mark, FCC-B, UL, CSA, SEMKO, TCO'03, TÜV/GS, TÜV Ergo
Ports & interfaces
Audio input *
The type of audio input that the device requires, and the connection needed.
No
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Audio output
The type of audio output that the device produces, and the connector(s).
No
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Ergonomics
Cable lock slot type
Kensington
Height adjustment
13 cm
Swivel angle range
45 - 45°
Tilt angle range
-5 - 20°
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
50 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
483 mm
Depth *
The distance from the front to the back of something.
68.7 mm
Height *
The measurement of the product from head to foot or from base to top.
338.5 mm
Width (with stand)
483 mm
Depth (with stand)
215.3 mm
Height (with stand)
402 mm
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
579 x 267 x 513 mm
Power requirements
100-240V; 50/60Hz
Display viewable area (HxV)
433.4 x 270.9 mm
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
50000 h
Recommended resolution
1680 x 1050 @ 60Hz
Brand Image Product code Product Stock Price from
Philips LCD widescreen monitor 190CW7CS/00 Philips LCD widescreen monitor 190CW7CS/00
(show image)
190CW7CS/00 LCD widescreen monitor 190CW7CS/00  — 
Philips 190G6FB 19" multimedia SXGA LCD monitor Philips 190G6FB 19" multimedia SXGA LCD monitor
(show image)
190G6FB/00 190G6FB 19" multimedia SXGA LCD monitor  — 
Philips LCD monitor 190X7FB/00 Philips LCD monitor 190X7FB/00
(show image)
190X7FB/00 LCD monitor 190X7FB/00  — 
Customer service details