location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech M317 mouse Ambidextrous RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M317
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004185
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206051867
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 16:38:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech M317 mouse Ambidextrous RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 2
  • - AA
More>>>
Short summary description Logitech M317 mouse Ambidextrous RF Wireless:
This short summary of the Logitech M317 mouse Ambidextrous RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech M317, Ambidextrous, RF Wireless, Red

Long summary description Logitech M317 mouse Ambidextrous RF Wireless:
This is an auto-generated long summary of Logitech M317 mouse Ambidextrous RF Wireless based on the first three specs of the first five spec groups.

Logitech M317. Form factor: Ambidextrous. Device interface: RF Wireless, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Product colour: Red

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Device interface *
RF Wireless
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
2
Recommended usage
Universal
Design
Form factor *
Ambidextrous
Product colour *
Red
Power
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-07 03:23:18
Uk has collected 1 expert review for Logitech M317 mouse Ambidextrous RF Wireless but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Logitech 910-002584 mouse Office RF Wireless Optical Logitech 910-002584 mouse Office RF Wireless Optical
(show image)
910-002584 910-002584 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Mouse M185 Logitech Wireless Mouse M185
(show image)
910-002238 Wireless Mouse M185 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Mouse M185 Logitech Wireless Mouse M185
(show image)
910-002235 Wireless Mouse M185 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002143 Wireless Mouse M325 0.00
(excl. VAT)
0 (incl. VAT)
Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless
(show image)
910-002090 TRACKMAN Wireless Trackball M570 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI
(show image)
910-001950 Marathon Mouse M705 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M510 mouse RF Wireless Laser Logitech M510 mouse RF Wireless Laser
(show image)
910-001826 M510 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Mouse M90 Logitech Mouse M90
(show image)
910-001794 Mouse M90 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Mouse M90 Logitech Mouse M90
(show image)
910-001793 Mouse M90 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M100 mouse Office USB Type-A Optical Logitech M100 mouse Office USB Type-A Optical
(show image)
910-001604 M100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)