location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marathon Mouse M705
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-001950 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206023918
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 17:37:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 1000 DPI Black
  • - Right-hand RF Wireless 10 m
  • - Scroll type: Wheel Buttons quantity: 8
  • - Power source: Batteries
  • - 2 AA
Warranty: 3 Years
Long product name Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI :
The long product name of Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Marathon M705 Wireless Mouse, RF Wireless
More>>>
Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI:
The official description of Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A wireless laser mouse that lets you power on with a three-year battery life and a tiny, leave-in receiver.

Three-year battery life
Up to three years of battery life helps you save time, money, and the planet by practically eliminating the need to change batteries. An indicator light lets you know when the battery is low.

Logitech® Unifying receiver
The tiny wireless receiver stays in your notebook, so there’s no need to unplug it when you move around. Plus you can easily add a compatible keyboard or mouse.Learn more about the Unifying receiver.

Hyper-fast scrolling
You’ll fly through documents and Web pages with a single spin. Click-to-click scrolling gives you the precision you need when navigating lists, slides, and images.

Laser tracking
Laser precision means you’ll enjoy smoother tracking on just about any surface.

Sculpted, right-hand design
The sculpted, right-hand shape with stealth thumb button guides your hand to a naturally poised position and places customizable control within your reach.Comfortable hands like comfortable mice.

Short summary description Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI:
This short summary of the Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Marathon Mouse M705, Right-hand, Laser, RF Wireless, 1000 DPI, Black

Long summary description Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI:
This is an auto-generated long summary of Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI based on the first three specs of the first five spec groups.

Logitech Marathon Mouse M705. Form factor: Right-hand. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Three-year battery life
Three-year battery life

Up to three years of battery life helps you save time, money, and the planet by practically eliminating the need to change batteries. An indicator light lets you know when the battery is low.1

Hyper-fast scrolling
Hyper-fast scrolling

You'll fly through documents and Web pages with a single spin. Click-to-click scrolling gives you the precision you need when navigating lists, slides, and images.

Laser grade tracking
Laser grade tracking

Laser grade precision means you'll enjoy smoother tracking on just about any surface.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
8
Recommended usage
Universal
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Product colour *
Black
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur
Weight & dimensions
Width
109 mm
Depth
70 mm
Height
40 mm
Weight
135 g
Weight & dimensions
Receiver width
1.87 cm
Receiver depth
1.44 cm
Receiver height
6.1 mm
Packaging data
Quick start guide
Yes
Software CD
Yes
Package width
92 mm
Package depth
164 mm
Package height
224 mm
Package weight
274.2 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Batteries included
Yes
Sustainability
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
50992060239115
Master (outer) case width
130 mm
Master (outer) case length
575 mm
Master (outer) case height
283 mm
Master (outer) case gross weight
3.16 kg
Products per pallet
840 pc(s)
Products per intermodal container (20ft)
14400 pc(s)
Products per intermodal container (40ft)
29440 pc(s)
Products per intermodal container (40ft, HC)
33120 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-11-24 07:19:01
Uk has collected 18 expert reviews for Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
digitalversus.com
Updated:
2019-11-24 07:19:01
The M705 has four key strengths to win you over:a record battery life of three years an attractive silhouette a scrollwheel that you can either turn freely or click around a compact form that's a hybrid between compact mice and traditional mice. The fi...
Good Scroll wheel can turn freely or clickbyclick, Three years of battery life, Two buttons under the thumb, Well finished, Tiny USB connector...
Bad Not suitable for both hands (though you can just about use it with your left hand), Odd form factor: too short to be comfortable, too long to be portable, Entrylevel specs: 125 dpi, Fixed resolution...
60%
techwalls.com
Updated:
2019-11-24 07:19:00
As you might know, I am a fan of Logitech because they always offer high-quality accessories for very reasonable prices. Logitech mice have been my first choice over the past few years, I used the Anywhere Mouse MX and M570 trackball and they both didn't...
Good Ergonomic design, Very comfortable for long-term usage, Scroll wheel is very helpful, Great connection with no lag, Awesome battery life, Offers precise movements...
Bad Not designed for left-handed users, Doesn't work on glass, The Logitech Marathon Mouse M705 is available on Amazon for around $40. This is a good mouse to have because of its great performance and it almost never dies. We totally recommend this product...
Bottom line The Logitech Marathon Mouse M705 is available on Amazon for around $40. This is a good mouse to have because of its great performance and it almost never dies. We totally recommend this product...
0%
techgage.com
Updated:
2019-11-24 07:19:01
Logitech is no stranger to our site, as we have reviewed many of its products in the past. Things have been a little quiet recently, but that is about to change as we take one of its latest offerings for a test, the Marathon Mouse M705. The M705 has a...
Bottom line The Marathon Mouse is by far the longest-lasting wireless mouse on the market. HyperScroll, 8 programmable buttons with application specific functions, the M705 is a very productive mouse. The 1000DPI sensor and lack of DPI adjustment could be a bit o...
0%
pcmag.com
Updated:
2019-11-24 07:19:01
Prepare for one of the smoothest scrolling and navigating experiences with Logitech's Marathon Mouse M705 ($49.99 direct). It's fitted with 3200 dpi laser traking. Combined with the Unifying Wireless USB (2.4 GHz), which allows you to sync up to six de...
Good Comfortable form factor. Great feature set. High precision. Smooth scroll wheel. Unifying technology allows multiple devices to be synced to one USB.
Bad For right-handed users only.
Bottom line The Logitech Marathon Mouse M705 offers comfort, a solid feature set, and a high tracking rate, making it a mouse worthy of our Editors' Choice. Buy it now...
90%
Brand Image Product code Product Stock Price from
Logitech M170 Wireless Mouse Logitech M170 Wireless Mouse
(show image)
910-004424 M170 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004546 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004438 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI
(show image)
910-004374 MX Anywhere 2 Wireless Mobile Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI
(show image)
910-004362 MX Master Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004294 M280 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004291 M280 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M317 mouse Ambidextrous RF Wireless Logitech M317 mouse Ambidextrous RF Wireless
(show image)
910-004185 M317 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G502 mouse Gaming Right-hand USB Type-A Mechanical 12000 DPI Logitech G502 mouse Gaming Right-hand USB Type-A Mechanical 12000 DPI
(show image)
910-004075 G502 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI
(show image)
910-003725 Corded Mouse M500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Disclaimer Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI:
Disclaimer

©2017 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

Microsoft, Windows and the Windows logo are trademarks of the Microsoft group of companies. Mac and the Mac logo are trademarks of Apple Inc., registered in the U.S. and other countries.

All other trademarks are the property of their respective owners.