location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Mouse M325
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-002143 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206026100
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:36:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1000 DPI Silver
  • - Ambidextrous RF Wireless 10 m
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Batteries
  • - 2 AA Alkaline 2000 mAh
Warranty: 2 years
Long product name Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI :
The long product name of Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Mouse M235, 2.4 GHz, 1x AA
More>>>
Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
The official description of Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A wireless mouse that delivers a better mix of precision and comfort—with designed-for-Web scrolling and a feel-good, contoured design.

Micro-precise scrolling
Designed for how you use the Web, our newest micro-precise scrolling makes reading your Facebook, shopping Amazon® or scrolling through Google® searches easier. Plus, tilting the wheel moves you backward or forward on the Web

Comfortable contoured design
Based on the best-selling shape in the world**, the contoured shape with textured rubber grips keeps your hand happy—even after long hours.

Up to 18-month battery life
The long battery life virtually eliminates the hassle of changing batteries. Smart sleep mode saves power, while an indicator light eliminates surprises.

Logitech Unifying Nano-receiver
The tiny receiver stays in your laptop. Plus, you can easily add a compatible wireless device—without the hassle of multiple USB receivers.

Logitech Advanced 2.4 GHz wireless
You get the reliability of a cord with wireless convenience and freedom—fast data transmission and virtually no delays or dropouts.

Logitech Advanced Optical Tracking
From surfing the Web to navigating your Facebook with precision clicking, pointing and dragging, everything you do on your laptop is just easier thanks to our advanced tracking technology. And you don’t need a mouse pad either.

Logitech reliability
You get the high quality and reliability that have made Logitech the global leader for mice at a price you can afford—plus a three-year limited hardware warranty.

Perfect for laptops and netbooks
Your mouse works with Windows®, Mac® and Linux®. No matter what type of computer you own today—or buy tomorrow—you can depend on your mouse to work like you expect.

Short summary description Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
This short summary of the Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Wireless Mouse M325, Ambidextrous, Optical, RF Wireless, 1000 DPI, Silver

Long summary description Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Logitech Wireless Mouse M325. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Silver

Wheel for the Web

Say good-bye to the tricky touchpad. Micro-precise scrolling makes everything you love to do online easier.

A comfort to many

Treat your hand to the comfy, contoured shape and soft rubber grips of the best-selling shape in the world.1

18 months of fun

With up to 18 months of battery life, it’s so hassle free you might just forget it runs on batteries.2

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
5
Recommended usage
Universal
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Silver
Ergonomics
Wireless range
10 m
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AA
Battery technology
Alkaline
Battery capacity
2000 mAh
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
94.7 mm
Depth
39.1 mm
Height
57 mm
Weight & dimensions
Weight
93 g
Receiver width
1.87 cm
Receiver depth
6.1 mm
Receiver height
1.44 cm
Receiver weight
1.8 g
Packaging data
Package width
148 mm
Package depth
221 mm
Package volume
2976 cm³
Package height
91 mm
Package weight
195 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Batteries included
Yes
User guide
Yes
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
50992060261017
Master (outer) case width
116 mm
Master (outer) case length
465 mm
Master (outer) case height
278 mm
Master (outer) case gross weight
2.35 kg
Master (outer) case volume
15000 cm³
Products per pallet
980 pc(s)
Products per intermodal container (20ft)
20000 pc(s)
Products per intermodal container (40ft)
41200 pc(s)
Products per intermodal container (40ft, HC)
46350 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:05:32
Uk has collected 17 expert reviews for Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2012-01-25 02:05:32
Thankfully, there are plenty of tiny, light choices out there. One of these is Logitech's new wireless, ambidextrous M325, which aside from its traditional Logitech trademarks such as ergonomic comfort, micro-gear scroll wheel and ridiculously long batter...
Good Unique visual design(s), Ambidextrous, well-built, Micro-gear scrolling is a pleasure, Lasts up to 18months on a single AA, Tiny unifying Nano receiver...
Bad Uses ‘dated' optical sensor, No direct access to receiver storage...
Bottom line Quite aside from the unique designs across its top, Logitech's latest ambidextrous portable wireless mouse is comfortable to hold, features an evolutionary combined micro-gear scroll wheel, lasts up to 18 months on a single AA battery and uses a unifying...
80%
gadgetspeak.com
Updated:
2019-12-11 14:51:55
The mouse is small – without being tiny – it is 9.5x5.5x3.5cm and weights a total of 87grams with its receiver.It is powered by a single ‘AA' battery that is stated to last 18 months.The receiver is tiny at 1.8cm long and 1.2cm of that goes into a USB por...
80%
gadgetspeak.com
Updated:
2019-12-11 14:51:55
Digging into the depth of my memory box, I seem to recall a time when the company responsible for the development of this next product was often referred to as the Mouse Company and no that company was not Microsoft. In fact the company with a reputation...
76%
hardwarezone.com.sg
Updated:
2012-02-09 07:39:15
The old Logitech M305 is claimed by the company itself to be one of its best-selling wireless mice. Based on the same contours and shape, it has now introduced the new M325 which looks to usurp the older model’s position at the top with an improved, mi...
Bottom line From the specifications and design choices, it seems that Logitech intended the M325 to be used for standard every day usage rather than for the specific task of gaming. Wireless functionality and the Unifying Nano-receiver de-clutter your desktop, esp...
0%
examiner.com
Updated:
2015-09-12 09:02:54
Logitech Wireless Mouse M510The M510 is a sleek and contoured ergonomic design with rubber side grips for all day comfort. It's large enough to accommodate large and small hands without finger cramps from extended use. The scroll wheel is well placed and...
100%
Brand Image Product code Product Stock Price from
Logitech M220 SILENT Logitech M220 SILENT
(show image)
910-004879 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M330 SILENT PLUS Logitech M330 SILENT PLUS
(show image)
910-004910 M330 SILENT PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M170 Wireless Mouse Logitech M170 Wireless Mouse
(show image)
910-004424 M170 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004546 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004438 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI
(show image)
910-004530 M535 Bluetooth Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI
(show image)
910-004374 MX Anywhere 2 Wireless Mobile Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI
(show image)
910-004362 MX Master Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004294 M280 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004291 M280 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Disclaimer Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
Disclaimer

©2011 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.
Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies._x000D_
Mac and the Mac logo are trademarks of Apple Inc., registered in the U.S. and other countries._x000D_
Linux penguin "Tux" created by Larry Ewing and The Gimp.
All other trademarks are the property of their respective owners.