location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech M100 mouse Office USB Type-A Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-001604 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206019140 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:02:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech M100 mouse Office USB Type-A Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical Black
  • - USB Type-A
  • - Scroll type: Wheel Buttons quantity: 2
Warranty: 3 years
Long product name Logitech M100 mouse Office USB Type-A Optical :
The long product name of Logitech M100 mouse Office USB Type-A Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mouse M100, USB Type-A, Black
More>>>
Logitech M100 mouse Office USB Type-A Optical:
The official description of Logitech M100 mouse Office USB Type-A Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- USB
- Wired
- Optical

Short summary description Logitech M100 mouse Office USB Type-A Optical:
This short summary of the Logitech M100 mouse Office USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech M100, Optical, USB Type-A, Black

Long summary description Logitech M100 mouse Office USB Type-A Optical:
This is an auto-generated long summary of Logitech M100 mouse Office USB Type-A Optical based on the first three specs of the first five spec groups.

Logitech M100. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 2, Scroll type: Wheel. Product colour: Black

Just the basics

Setup is fast and easy. You can just plug the cable into a USB port and use it right away.

In good shape

Left-handed or right, you’ll be comfortable hour after hour with this full-size, ambidextrous design.

No false moves

You can’t go wrong with precise optical tracking. It’s a smooth mover—with or without a mouse pad.

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
2
Recommended usage
PC
Design
Product colour *
Black
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur
System requirements
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Packaging data
Package width
52.4 mm
Package depth
130.2 mm
Package height
181 mm
Package weight
193 g
Logistics data
Master (outer) case width
276 mm
Master (outer) case length
371 mm
Master (outer) case height
276 mm
Master (outer) case gross weight
4.23 kg
Brand Image Product code Product Stock Price from
Logitech M170 Wireless Mouse Logitech M170 Wireless Mouse
(show image)
910-004424 M170 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004546 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004438 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI
(show image)
910-004374 MX Anywhere 2 Wireless Mobile Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI
(show image)
910-004362 MX Master Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004294 M280 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004291 M280 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M317 mouse Ambidextrous RF Wireless Logitech M317 mouse Ambidextrous RF Wireless
(show image)
910-004185 M317 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI
(show image)
910-003725 Corded Mouse M500 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M557 mouse Office Bluetooth Optical 1000 DPI Logitech M557 mouse Office Bluetooth Optical 1000 DPI
(show image)
910-003959 M557 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Disclaimer Logitech M100 mouse Office USB Type-A Optical:
Disclaimer

© 2021 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

Mac and the Mac logo are trademarks of Apple Inc., registered in the U.S. and other countries._x000D_
_x000D_
Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies._x000D_
_x000D_
Linux penguin "Tux" created by Larry Ewing and The Gimp.

All other trademarks are the properties of their respective owners.