location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG W1942SM-BF computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W1942SM-BF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1942SM-BF
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG W1942SM-BF computer monitor 48.3 cm (19") 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels 16:10
  • - 5 ms 300 cd/m² 8000:1
  • - 38 W
More>>>
Short summary description LG W1942SM-BF computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This short summary of the LG W1942SM-BF computer monitor 48.3 cm (19") 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG W1942SM-BF, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description LG W1942SM-BF computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This is an auto-generated long summary of LG W1942SM-BF computer monitor 48.3 cm (19") 1440 x 900 pixels Black based on the first three specs of the first five spec groups.

LG W1942SM-BF. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
8000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
RMS rated power
1 W
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Audio input
No
Audio output
No
Ports & interfaces
Microphone in
No
PC Audio in
Yes
AC (power) in
No
PC Audio out
Yes
Ergonomics
LED indicators
Stand-by
Power
Power consumption (typical) *
38 W
Power consumption (standby) *
1 W
Power consumption (off)
1 W
Weight & dimensions
Width (with stand)
448.4 mm
Depth (with stand)
198.4 mm
Height (with stand)
383.3 mm
Weight (with stand)
4.1 kg
Width (without stand)
448.4 mm
Depth (without stand)
63.2 mm
Height (without stand)
300.7 mm
Weight (without stand)
3.9 kg
Other features
Display
LCD
TV tuner integrated
No
Brand Image Product code Product Stock Price from
LG L1510BF computer monitor 38.1 cm (15") 1024 x 768 pixels LG L1510BF computer monitor 38.1 cm (15") 1024 x 768 pixels
(show image)
L1510BF-SV L1510BF 0.00
(excl. VAT)
0 (incl. VAT)
LG L1510SF computer monitor 38.1 cm (15") 1024 x 768 pixels Silver LG L1510SF computer monitor 38.1 cm (15") 1024 x 768 pixels Silver
(show image)
L1510-SF L1510SF 0.00
(excl. VAT)
0 (incl. VAT)
LG L1918S-SN computer monitor 48.3 cm (19") 1280 x 1024 pixels LG L1918S-SN computer monitor 48.3 cm (19") 1280 x 1024 pixels
(show image)
1918S-SN L1918S-SN 0.00
(excl. VAT)
0 (incl. VAT)
LG L1718S-SN computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver LG L1718S-SN computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
1718S-SN L1718S-SN 0.00
(excl. VAT)
0 (incl. VAT)
LG L207WT TFT 20" Wide computer monitor 50.8 cm (20") 1680 x 1050 pixels Black LG L207WT TFT 20" Wide computer monitor 50.8 cm (20") 1680 x 1050 pixels Black
(show image)
182123 L207WT TFT 20" Wide 0.00
(excl. VAT)
0 (incl. VAT)
LG 15" TFT L1530PSUP computer monitor 38.1 cm (15") 1024 x 768 pixels Silver LG 15" TFT L1530PSUP computer monitor 38.1 cm (15") 1024 x 768 pixels Silver
(show image)
L1530PSUP 15" TFT L1530PSUP 0.00
(excl. VAT)
0 (incl. VAT)
LG L1530B computer monitor 38.1 cm (15") 1024 x 768 pixels Silver LG L1530B computer monitor 38.1 cm (15") 1024 x 768 pixels Silver
(show image)
L1530B L1530B 0.00
(excl. VAT)
0 (incl. VAT)
LG L1520B computer monitor 38.1 cm (15") 1024 x 768 pixels LG L1520B computer monitor 38.1 cm (15") 1024 x 768 pixels
(show image)
L1520B L1520B 0.00
(excl. VAT)
0 (incl. VAT)
LG L1530P 15" TFT .297 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver LG L1530P 15" TFT .297 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver
(show image)
L1530P L1530P 15" TFT .297 61kHz TCO99 0.00
(excl. VAT)
0 (incl. VAT)
LG L1510M 15" TFT computer monitor 38.1 cm (15") 1024 x 768 pixels Silver LG L1510M 15" TFT computer monitor 38.1 cm (15") 1024 x 768 pixels Silver
(show image)
L1510M L1510M 15" TFT 0.00
(excl. VAT)
0 (incl. VAT)