location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG L1918S-SN computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1918S-SN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1918S-SN
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG L1918S-SN computer monitor 48.3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 5 ms 300 cd/m² 700:1
  • - 33 W
Long product name LG L1918S-SN computer monitor 48.3 cm (19") 1280 x 1024 pixels :
The long product name of LG L1918S-SN computer monitor 48.3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L1918S-SN - 19" LCD FLATRON Monitor 5ms, 1280x1024, 300 cd/m2, 700:1
More>>>
LG L1918S-SN computer monitor 48.3 cm (19") 1280 x 1024 pixels:
The official description of LG L1918S-SN computer monitor 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance Your Life with the LG FLATRON
FLATRON LCD Monitors are perfect for the workplace. Double your work efficiency with the LG FLATRON.

LightView Function
LightView Function allows users to freely adjust brightness and color temperature according to their computing situation like photo, text, movie (Day/Night).

Narrow Bezel Design
Ideal for commercial use(Narrow Bezel design enables monitors to be tiled making them ideal for trading floors, banks, airports, design center and etc.). The ultra high contrast ratio, fast response time and DVI allow users to enjoy a clear image.

Short summary description LG L1918S-SN computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the LG L1918S-SN computer monitor 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LG L1918S-SN, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 5 ms

Long summary description LG L1918S-SN computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of LG L1918S-SN computer monitor 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

LG L1918S-SN. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.294 x 0.294 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Sync-on-green (SOG)
Yes
Separate H/V sync
Yes
Composite sync
Yes
Design
Certification
TCO'99, EPA, GOST, C-TICK, UL, UL-CUL, SEMKO, FCC-B, CE, VCCI-2, TUV-GS
Ports & interfaces
VGA (D-Sub) ports quantity
1
AC (power) in
Yes
Ergonomics
Panel mounting interface
75 x 75 mm
Plug and Play
Yes
Power
Power consumption (typical) *
33 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
416 mm
Depth (without stand)
180 mm
Height (without stand)
420 mm
Weight (without stand)
4 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
Display viewable area (HxV)
376 x 301 mm
Brand Image Product code Product Stock Price from
LG L177WSB-PF computer monitor 43.2 cm (17") 1440 x 900 pixels Black LG L177WSB-PF computer monitor 43.2 cm (17") 1440 x 900 pixels Black
(show image)
L177WSB-PF L177WSB-PF 0.00
(excl. VAT)
0 (incl. VAT)
LG W1942SM-BF computer monitor 48.3 cm (19") 1440 x 900 pixels Black LG W1942SM-BF computer monitor 48.3 cm (19") 1440 x 900 pixels Black
(show image)
W1942SM-BF W1942SM-BF 0.00
(excl. VAT)
0 (incl. VAT)
LG L1919S-SF computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver LG L1919S-SF computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
(show image)
L1919 L1919S-SF 0.00
(excl. VAT)
0 (incl. VAT)
LG L1718S-SN computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver LG L1718S-SN computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
1718S-SN L1718S-SN 0.00
(excl. VAT)
0 (incl. VAT)
LG L1754SM-PF computer monitor 43.2 cm (17") 1280 x 1024 pixels Black LG L1754SM-PF computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
(show image)
L1754SM-PF L1754SM-PF 0.00
(excl. VAT)
0 (incl. VAT)