location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG L1754SM-PF computer monitor 43.2 cm (17") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1754SM-PF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1754SM-PF
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG L1754SM-PF computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 5 ms 300 cd/m² 5000:1
  • - 35 W
Warranty: 3 years
Long product name LG L1754SM-PF computer monitor 43.2 cm (17") 1280 x 1024 pixels Black :
The long product name of LG L1754SM-PF computer monitor 43.2 cm (17") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LG L1754SM-PF, 17" TFT, 1280 x 1024, 300 cd/㎡, 5ms
More>>>
LG L1754SM-PF computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
The official description of LG L1754SM-PF computer monitor 43.2 cm (17") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Narrow Bezel Design
Ideal for commercial use(Narrow Bezel design enables monitors to be tiled making them ideal for trading floors, banks, airports, design center and etc.). The ultra high contrast ratio, fast response time and DVI allow users to enjoy a clear image.

- Crystal Clear Image
The ultra high contrast ratio, fast response time and DVI allow users to enjoy a crystal clear image.

- FLATRON f Engine_LG’s Picture Enhancing Chip for LCD
FLATRON f Engine uses DAFITM technology features RCM(Real Color Management) allow to monitor display colors that are vivd and natural. ACE(Adaptive Color and Contrast Enhancement) enhance brightness and contrast. The technology optimizes image quality for videos and high resolution colors.

- Speaker(1W x 2)

Short summary description LG L1754SM-PF computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This short summary of the LG L1754SM-PF computer monitor 43.2 cm (17") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG L1754SM-PF, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 5 ms, Black

Long summary description LG L1754SM-PF computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This is an auto-generated long summary of LG L1754SM-PF computer monitor 43.2 cm (17") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

LG L1754SM-PF. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
5000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Sync-on-green (SOG)
Yes
Colour gamut standard
sRGB
Separate H/V sync
Yes
Composite sync
Yes
Multimedia
Built-in camera *
No
RMS rated power
1 W
Design
Product colour *
Black
Safety
UL(cUL), TUV-GS(TUV-Type), SEMKO
Ports & interfaces
I/O ports
H/Phone x 1
VGA (D-Sub) ports quantity
1
Audio input
No
Audio output
No
Ports & interfaces
Microphone in
No
PC Audio in
Yes
AC (power) in
No
PC Audio out
No
Ergonomics
Plug and Play
Yes
LED indicators
Stand-by
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
1 W
Power consumption (off)
1 W
Weight & dimensions
Width (with stand)
371.3 mm
Depth (with stand)
204 mm
Height (with stand)
414.3 mm
Weight (with stand)
3.35 kg
Weight (without stand)
3.35 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Power requirements
AC 90 - 264 V
Video in
RGB
Effective viewing area
337.92 x 270.336 mm
Brand Image Product code Product Stock Price from
LG L1510BF computer monitor 38.1 cm (15") 1024 x 768 pixels LG L1510BF computer monitor 38.1 cm (15") 1024 x 768 pixels
(show image)
L1510BF-SV L1510BF 0.00
(excl. VAT)
0 (incl. VAT)
LG L1510SF computer monitor 38.1 cm (15") 1024 x 768 pixels Silver LG L1510SF computer monitor 38.1 cm (15") 1024 x 768 pixels Silver
(show image)
L1510-SF L1510SF 0.00
(excl. VAT)
0 (incl. VAT)
LG L1918S-SN computer monitor 48.3 cm (19") 1280 x 1024 pixels LG L1918S-SN computer monitor 48.3 cm (19") 1280 x 1024 pixels
(show image)
1918S-SN L1918S-SN 0.00
(excl. VAT)
0 (incl. VAT)
LG L1718S-SN computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver LG L1718S-SN computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
1718S-SN L1718S-SN 0.00
(excl. VAT)
0 (incl. VAT)
LG L207WT TFT 20" Wide computer monitor 50.8 cm (20") 1680 x 1050 pixels Black LG L207WT TFT 20" Wide computer monitor 50.8 cm (20") 1680 x 1050 pixels Black
(show image)
182123 L207WT TFT 20" Wide 0.00
(excl. VAT)
0 (incl. VAT)
LG 15" TFT L1530PSUP computer monitor 38.1 cm (15") 1024 x 768 pixels Silver LG 15" TFT L1530PSUP computer monitor 38.1 cm (15") 1024 x 768 pixels Silver
(show image)
L1530PSUP 15" TFT L1530PSUP 0.00
(excl. VAT)
0 (incl. VAT)
LG L1530B computer monitor 38.1 cm (15") 1024 x 768 pixels Silver LG L1530B computer monitor 38.1 cm (15") 1024 x 768 pixels Silver
(show image)
L1530B L1530B 0.00
(excl. VAT)
0 (incl. VAT)
LG L1520B computer monitor 38.1 cm (15") 1024 x 768 pixels LG L1520B computer monitor 38.1 cm (15") 1024 x 768 pixels
(show image)
L1520B L1520B 0.00
(excl. VAT)
0 (incl. VAT)
LG L1530P 15" TFT .297 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver LG L1530P 15" TFT .297 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver
(show image)
L1530P L1530P 15" TFT .297 61kHz TCO99 0.00
(excl. VAT)
0 (incl. VAT)
LG L1510M 15" TFT computer monitor 38.1 cm (15") 1024 x 768 pixels Silver LG L1510M 15" TFT computer monitor 38.1 cm (15") 1024 x 768 pixels Silver
(show image)
L1510M L1510M 15" TFT 0.00
(excl. VAT)
0 (incl. VAT)