LG L207WT TFT 20" Wide, 50.8 cm (20"), 1680 x 1050 pixels, LCD, 2 ms, Black
LG L207WT TFT 20" Wide. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black