location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG L1510SF computer monitor 38.1 cm (15") 1024 x 768 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1510SF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1510-SF show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG L1510SF computer monitor 38.1 cm (15") 1024 x 768 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15")
  • - 1024 x 768 pixels
  • - 8 ms 250 cd/m² 550:1
  • - 25 W
Long product name LG L1510SF computer monitor 38.1 cm (15") 1024 x 768 pixels Silver :
The long product name of LG L1510SF computer monitor 38.1 cm (15") 1024 x 768 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L1510SF, 15.0", 1024 x 768, 250 cd/m2, 550 : 1, 160/160 (H/V)
More>>>
LG L1510SF computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:
The official description of LG L1510SF computer monitor 38.1 cm (15") 1024 x 768 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Touch Screen Monitor
Touch screen makes it easy for children and other users who have difficulty using auxillary devices (e.g. mouse or keyboard).

Built-in Power Adapter
For reduced cable clutter and easy wall-mounting

OSD Lock
OSD Lock function prevents unwanted changes to the display settings

Auto Adjustment Function
Automatically sets image position, phase and pitch

Wall mountable
Mounting slots at the back allow the LG’s LCD monitor to be hung just like a picture.

Slim Design

LightView Function
LightView function allows users to freely adjust brightness and color temperature according to their application, like day/night, photo, text, and movie.

Short summary description LG L1510SF computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:
This short summary of the LG L1510SF computer monitor 38.1 cm (15") 1024 x 768 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG L1510SF, 38.1 cm (15"), 1024 x 768 pixels, 8 ms, Silver

Long summary description LG L1510SF computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:
This is an auto-generated long summary of LG L1510SF computer monitor 38.1 cm (15") 1024 x 768 pixels Silver based on the first three specs of the first five spec groups.

LG L1510SF. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°. Product colour: Silver

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
550:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Display number of colours *
16.78 million colours
Pixel pitch
0.297 x 0.297 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
75 x 75 mm
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
1 W
Power consumption (PowerSave)
3 W
Weight & dimensions
Width (with stand)
356 mm
Depth (with stand)
229 mm
Height (with stand)
380 mm
Weight (with stand)
5.5 kg
Width (without stand)
356 mm
Depth (without stand)
151.7 mm
Height (without stand)
359.8 mm
Weight (without stand)
4.4 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Safety
UL, UL-cUL, TUV-GS, SEMCO
Certification
FCC-B, CE, VCCI-2 TCO-99, MPR-II ISO9241-3, 7, 8 GOST, C-TICK, ISO 13406-2
Brand Image Product code Product Stock Price from
LG M4714C computer monitor 119.4 cm (47") 1920 x 1080 pixels Black LG M4714C computer monitor 119.4 cm (47") 1920 x 1080 pixels Black
(show image)
M4714C M4714C 0.00
(excl. VAT)
0 (incl. VAT)
LG M227WD computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black LG M227WD computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black
(show image)
M227WDP-PZ M227WD 0.00
(excl. VAT)
0 (incl. VAT)
LG L177WSB-PF computer monitor 43.2 cm (17") 1440 x 900 pixels Black LG L177WSB-PF computer monitor 43.2 cm (17") 1440 x 900 pixels Black
(show image)
L177WSB-PF L177WSB-PF 0.00
(excl. VAT)
0 (incl. VAT)
LG W1942SM-BF computer monitor 48.3 cm (19") 1440 x 900 pixels Black LG W1942SM-BF computer monitor 48.3 cm (19") 1440 x 900 pixels Black
(show image)
W1942SM-BF W1942SM-BF 0.00
(excl. VAT)
0 (incl. VAT)
LG L1754SM-PF computer monitor 43.2 cm (17") 1280 x 1024 pixels Black LG L1754SM-PF computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
(show image)
L1754SM-PF L1754SM-PF 0.00
(excl. VAT)
0 (incl. VAT)