location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Stratego Conquest

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stratego
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Conquest
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18152 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126181522
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:59
The date of the most recent change of this product data-sheet in Icecat.
Jumbo 18152 user manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Stratego Conquest
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Strategy Board game
  • - Multiplayer
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Adult & Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 8 yr(s)
Long product name Stratego Conquest :
The long product name of Stratego Conquest. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stratego Conquest, 8+
More>>>
Stratego Conquest:
The official description of Stratego Conquest as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Play Stratego Conquest! Play against one another with four players and conquer the world. Don’t let your flag get captured; the player with the only remaining flag on the board wins the game!
Content
- Game board
- 42 special action cards
- 6 x Reinforcements,
- 13 x Blitz!,
- 4 x Surprise Attack,
- 11 x Regrouping,
- 5 x Secret Information,
- 1 x Traitor,
- 2 x New Spy Master
- 24 territory tokens (one for each territory)
- 72 shielded unit markers (18 of each in 4 colours)
- 4 opaque reserve bags
- Sheet of ranked cards

Short summary description Stratego Conquest:
This short summary of the Stratego Conquest data-sheet is auto-generated and uses the product title and the first six key specs.

Stratego Conquest, Board game, Strategy, 8 yr(s)

Long summary description Stratego Conquest:
This is an auto-generated long summary of Stratego Conquest based on the first three specs of the first five spec groups.

Stratego Conquest. Product type: Board game, Genre: Strategy, Recommended age (min): 8 yr(s)

Features
Game modes
Multiplayer
Playing time (max)
60 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Adult & Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
8 yr(s)
Languages support
German, English
Genre *
Strategy
Release date (DD/MM/YYYY)
01.08.2015
Country of origin
Netherlands
Packaging data
Package width
320 mm
Package depth
85 mm
Package height
265 mm
Package weight
1.32 kg
Package volume
7208 cm³
QR code
Yes
Package type
Box
Packaging content
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet gross height
2 m
Pallet gross weight
322.6 kg
Master (outer) cases per pallet
42 pc(s)
Master (outer) cases per pallet layer
7 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
252 pc(s)
Master (outer) case width
323 mm
Master (outer) case length
510 mm
Master (outer) case height
267 mm
Master (outer) case tare weight
90 g
Products per master (outer) case
6 pc(s)
Master (outer) case volume
43982.9 cm³
Master (outer) case gross weight
7.68 kg