location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peppa Pig Giant Playing Cards

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Peppa Pig
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Giant Playing Cards
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00905
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126009055
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Peppa Pig Giant Playing Cards
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multi-genre Card Game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Preschool
  • - Suggested gender: Any gender
  • - Recommended age (min): 3 yr(s)
Long product name Peppa Pig Giant Playing Cards :
The long product name of Peppa Pig Giant Playing Cards. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Peppa Pig Giant Playing Cards, 3+
More>>>
Peppa Pig Giant Playing Cards:
The official description of Peppa Pig Giant Playing Cards as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

There are 36 super-sized playing cards featuring your favourite Peppa Pig characters in the pack. All the cards are brightly coloured and also include the name of the character – to help young children. You can play 4 different traditional games with these Peppa Pig giant playing cards. Suitable for 2-4 players aged 3+.

Short summary description Peppa Pig Giant Playing Cards:
This short summary of the Peppa Pig Giant Playing Cards data-sheet is auto-generated and uses the product title and the first six key specs.

Peppa Pig Giant Playing Cards, Card Game, Multi-genre, 3 yr(s)

Long summary description Peppa Pig Giant Playing Cards:
This is an auto-generated long summary of Peppa Pig Giant Playing Cards based on the first three specs of the first five spec groups.

Peppa Pig Giant Playing Cards. Product type: Card Game, Genre: Multi-genre, Recommended age (min): 3 yr(s)

Features
Playing time (max)
15 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Preschool
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
3 yr(s)
Number of cards
36 pc(s)
Genre *
Multi-genre
Theme
Peppa Pig
Country of origin
Belgium
Packaging data
Package width
85 mm
Package depth
15 mm
Package height
155 mm
Package weight
120 g
Package volume
197.63 cm³
Packaging data
Package type
Box
Logistics data
Pallet gross height
2 m
Pallet gross weight
734.4 kg
Master (outer) cases per pallet
360 pc(s)
Master (outer) cases per pallet layer
36 pc(s)
Layers per pallet
10 pc(s)
Products per pallet
4320 pc(s)
Master (outer) case width
140 mm
Master (outer) case length
225 mm
Master (outer) case height
95 mm
Products per master (outer) case
12 pc(s)
Master (outer) case volume
2992.5 cm³
Master (outer) case gross weight
2.04 kg