location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Stratego Card game

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stratego
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Card game
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18135
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126181355
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:16
The date of the most recent change of this product data-sheet in Icecat.
Jumbo 18135 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Stratego Card game
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Simulation Card Game
  • - Minimum number of players: 2
  • - Recommended age group: Teens
  • - Suggested gender: Any gender
  • - Recommended age (min): 8 yr(s)
Long product name Stratego Card game :
The long product name of Stratego Card game. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stratego Card game, 8+
More>>>
Stratego Card game:
The official description of Stratego Card game as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A nail-biting card game that features all the key elements of the familiar Stratego
Original board game: you’ll secretly set up your battle lines and try to capture the
enemy Flag. If you're brave enough, you may be able to use your Flag pull off an
audacious trick!

Short summary description Stratego Card game:
This short summary of the Stratego Card game data-sheet is auto-generated and uses the product title and the first six key specs.

Stratego Card game, Card Game, Simulation, 8 yr(s)

Long summary description Stratego Card game:
This is an auto-generated long summary of Stratego Card game based on the first three specs of the first five spec groups.

Stratego Card game. Product type: Card Game, Genre: Simulation, Recommended age (min): 8 yr(s)

Features
Playing time (max)
45 min
Minimum number of players *
2
Recommended age group *
Teens
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
8 yr(s)
Languages support
German, Dutch, English, French
Number of cards
46 pc(s)
Genre *
Simulation
Release date (DD/MM/YYYY)
01.04.2015
Country of origin
China
Recycled material
Yes
Packaging data
Package width
160 mm
Package depth
40 mm
Package height
130 mm
Package weight
208 g
Package volume
832 cm³
QR code
No
Package type
Box
Safety warning
Not for children 0-3 years
Yes
Logistics data
Products per intermodal container (20ft)
37320 pc(s)
Products per intermodal container (40ft)
77328 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
470.4 kg
Master (outer) cases per pallet
196 pc(s)
Master (outer) cases per pallet layer
28 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
2352 pc(s)
Master (outer) case width
290 mm
Master (outer) case length
260 mm
Master (outer) case height
140 mm
Products per master (outer) case
12 pc(s)
Master (outer) case volume
10556 cm³
Master (outer) case gross weight
2.4 kg