location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jeux de Cartes Au Loup !

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nathan Check ‘Nathan’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jeux de Cartes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Au Loup !
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31497 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446314975
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Nathan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nathan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 23:11:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jeux de Cartes Au Loup !
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Collectible Card Game
  • - Minimum number of players: 1 Maximum number of players: 4
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 4 yr(s)
More>>>
Short summary description Jeux de Cartes Au Loup !:
This short summary of the Jeux de Cartes Au Loup ! data-sheet is auto-generated and uses the product title and the first six key specs.

Jeux de Cartes Au Loup !, Card Game, Collectible, 4 yr(s), 15 min

Long summary description Jeux de Cartes Au Loup !:
This is an auto-generated long summary of Jeux de Cartes Au Loup ! based on the first three specs of the first five spec groups.

Jeux de Cartes Au Loup !. Product type: Card Game, Genre: Collectible, Recommended age (min): 4 yr(s)

Features
Playing time (min)
15 min
Minimum number of players *
1
Maximum number of players *
4
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
4 yr(s)
Recommended age (max)
99 yr(s)
Genre *
Collectible
Country of origin
China
Weight & dimensions
Width
70 mm
Height
105 mm
Packaging data
Package width
93 mm
Package depth
36 mm
Package height
136 mm
Package weight
1.36 kg
Package volume
2898 cm³
Package gross weight
177 g
Package net weight
109 g
Package tare weight
68 g
QR code
No
Package type
Box
Safety warning
Not for children 0-3 years
Yes
Logistics data
Products per shipping (inner) case
6 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
166.5 cm
Pallet gross weight
358.6 kg
Master (outer) cases per pallet
50 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
1800 pc(s)
Master (outer) case width
240 mm
Master (outer) case length
305 mm
Master (outer) case height
303 mm
Master (outer) case tare weight
500 g
Master (outer) case net weight
6.37 kg
Products per master (outer) case
36 pc(s)
Master (outer) case volume
22179.6 cm³
Master (outer) case gross weight
6.87 kg
Customs product code (TARIC)
95044000
Brand Image Product code Product Stock Price from
T'choupi Loto T'choupi Loto
(show image)
31000 Loto T'Choupi 0.00
(excl. VAT)
0 (incl. VAT)
CLIC'educ Monsieur Madame - Mon loto rigolo Card Game Game of chance CLIC'educ Monsieur Madame - Mon loto rigolo Card Game Game of chance
(show image)
31132 Monsieur Madame - Mon loto rigolo 0.00
(excl. VAT)
0 (incl. VAT)
Disney Cars Les petits chevaux Board game Race Disney Cars Les petits chevaux Board game Race
(show image)
31308 Cars Les petits chevaux
Nathan Mission Animaux Nathan Mission Animaux
(show image)
31468 Mission Animaux 0.00
(excl. VAT)
0 (incl. VAT)
Nathan Le Jeu Du Loup Nathan Le Jeu Du Loup
(show image)
31129 Le Jeu Du Loup 0.00
(excl. VAT)
0 (incl. VAT)
Peppa Pig Tumble & Spin Game Peppa Pig Tumble & Spin Game
(show image)
17949 Tumble & Spin Game
Nathan Le Jeu Du Prince De Motordu Nathan Le Jeu Du Prince De Motordu
(show image)
31499 Le Jeu Du Prince De Motordu 0.00
(excl. VAT)
0 (incl. VAT)
Rummikub Junior Carton Card Game Matching Rummikub Junior Carton Card Game Matching
(show image)
03955 Junior Carton
Peppa Pig Giant Playing Cards Peppa Pig Giant Playing Cards
(show image)
00905 Giant Playing Cards
Nathan Loto Ferme Nathan Loto Ferme
(show image)
31040 Loto Ferme 0.00
(excl. VAT)
0 (incl. VAT)