location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLIC'educ Monsieur Madame - Mon loto rigolo Card Game Game of chance

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nathan Check ‘Nathan’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CLIC'educ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monsieur Madame - Mon loto rigolo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31132 show
Show alternative article codes used in the online market place
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Nathan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nathan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:21:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CLIC'educ Monsieur Madame - Mon loto rigolo Card Game Game of chance
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Game of chance Card Game
  • - Single-player
  • - Minimum number of players: 1
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 2 yr(s)
More>>>
Short summary description CLIC'educ Monsieur Madame - Mon loto rigolo Card Game Game of chance:
This short summary of the CLIC'educ Monsieur Madame - Mon loto rigolo Card Game Game of chance data-sheet is auto-generated and uses the product title and the first six key specs.

CLIC'educ Monsieur Madame - Mon loto rigolo, Card Game, Game of chance, 2 yr(s)

Long summary description CLIC'educ Monsieur Madame - Mon loto rigolo Card Game Game of chance:
This is an auto-generated long summary of CLIC'educ Monsieur Madame - Mon loto rigolo Card Game Game of chance based on the first three specs of the first five spec groups.

CLIC'educ Monsieur Madame - Mon loto rigolo. Product type: Card Game, Genre: Game of chance, Recommended age (min): 2 yr(s)

Features
Game modes
Single-player
Family game
No
Non-competitive game
No
Minimum number of players *
1
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
2 yr(s)
Genre *
Game of chance
Product colour
Multicolour
Country of origin
Spain
Power
Batteries required
No
Packaging data
Package width
240 mm
Package depth
60 mm
Package height
190 mm
Package weight
500 g
Package volume
2736 cm³
QR code
No
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
336 kg
Master (outer) cases per pallet
56 pc(s)
Master (outer) cases per pallet layer
7 pc(s)
Layers per pallet
8 pc(s)
Products per pallet
672 pc(s)
Master (outer) case width
580 mm
Master (outer) case length
220 mm
Master (outer) case height
260 mm
Master (outer) case tare weight
24 g
Products per master (outer) case
12 pc(s)
Master (outer) case volume
33176 cm³
Master (outer) case gross weight
6 kg
Brand Image Product code Product Stock Price from
Woezel & Pip Op Weg Naar het Strand Card Game Game of chance Woezel & Pip Op Weg Naar het Strand Card Game Game of chance
(show image)
81537 Op Weg Naar het Strand
Nathan Mission animaux Board game Fine motor skill (dexterity) Nathan Mission animaux Board game Fine motor skill (dexterity)
(show image)
31468 Mission animaux 0.00
(excl. VAT)
0 (incl. VAT)
Jeux de Cartes Jeu de cartes Au loup ! Card Game Collectible Jeux de Cartes Jeu de cartes Au loup ! Card Game Collectible
(show image)
31497 Jeu de cartes Au loup ! 0.00
(excl. VAT)
0 (incl. VAT)
Nathan le Jeu du Prince de Motordu Board game Learning Nathan le Jeu du Prince de Motordu Board game Learning
(show image)
31499 le Jeu du Prince de Motordu 0.00
(excl. VAT)
0 (incl. VAT)