location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ignis LTE 7010 washing machine Top-load 7 kg 1100 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ignis Check ‘Ignis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTE 7010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LTE7010
Category:
Machines used for washing clothes.
Washing Machines Check ‘Ignis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ignis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:08:47
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ignis LTE 7010 washing machine Top-load 7 kg 1100 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Top-load 7 kg 1100 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Black, Hand/wool, Quick, White, Delicate/silk
  • - Load balancing system
  • - Delayed start timer Remaining time indication
  • - Spin-drying class: C
  • - 75 dB
More>>>
Short summary description Ignis LTE 7010 washing machine Top-load 7 kg 1100 RPM White:
This short summary of the Ignis LTE 7010 washing machine Top-load 7 kg 1100 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Ignis LTE 7010, Top-load, 7 kg, C, 75 dB, 1100 RPM, 194 kWh

Long summary description Ignis LTE 7010 washing machine Top-load 7 kg 1100 RPM White:
This is an auto-generated long summary of Ignis LTE 7010 washing machine Top-load 7 kg 1100 RPM White based on the first three specs of the first five spec groups.

Ignis LTE 7010. Loading type: Top-load. Rated capacity: 7 kg, Spin-drying class: C, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1100 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 9200 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Design
Appliance placement *
Freestanding
Loading type *
Top-load
Product colour *
White
Built-in display *
Yes
Control type *
Rotary
Door hinge *
Up
Drum material
Stainless steel
Water fill
Cold
Performance
Rated capacity *
7 kg
Maximum spin speed *
1100 RPM
Spin-drying class *
C
Number of washing programs *
7
Noise level (spin) *
75 dB
Noise level (wash) *
59 dB
Delayed start timer *
Yes
Washing programs *
Hygiene/anti-allergy, Black, Hand/wool, Quick, White, Delicate/silk
Rinse Plus function
Yes
Performance
Load balancing system *
Yes
Ergonomics
Child lock *
No
Remaining time indication *
Yes
Power
Energy efficiency class (old)
A++
Weight & dimensions
Width
400 mm
Depth
600 mm
Height
900 mm
Weight
62 kg
Other features
Washing class
A
Annual energy consumption washing
194 kWh
Annual water consumption washing
9200 L
Brand Image Product code Product Stock Price from
Ignis

Ignis IGS F61053 IT washing machine Front-load 6 kg 1000 RPM White
(show image)
IGS F61053 IT IGS F61053 IT 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis IG 7200 IT washing machine Front-load 7 kg 1151 RPM White
(show image)
IG 7200 IT IG 7200 IT 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis IG 6100 IT washing machine Front-load 6 kg 1000 RPM White
(show image)
IG 6100 IT IG 6100 IT 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis IGT 6100 IT washing machine Top-load 6 kg 1000 RPM White
(show image)
IGT 6100 IT IGT 6100 IT 0.00
(excl. VAT)
0 (incl. VAT)