location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x3 + Elite x3 Lap Dock + Elite x3 Desk Dock 15.1 cm (5.96") Dual SIM Windows 10 Mobile 4G USB Type-C 4 GB 64 GB 4150 mAh Chrome, Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x3 + Elite x3 Lap Dock + Elite x3 Desk Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y1M46EA+Y1M47EA+V5H01AA/99817781
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x3 + Elite x3 Lap Dock + Elite x3 Desk Dock 15.1 cm (5.96") Dual SIM Windows 10 Mobile 4G USB Type-C 4 GB 64 GB 4150 mAh Chrome, Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15.1 cm (5.96") 2560 x 1440 pixels
  • - Qualcomm Snapdragon 820 2.15 GHz
  • - 4 GB 64 GB MicroSD (TransFlash) 2.05 TB
  • - 4G Dual SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0 Near Field Communication (NFC)
  • - Single camera 16 MP
  • - Lithium Polymer (LiPo) 4150 mAh
  • - Windows 10 Mobile
Long product name HP Elite x3 + Elite x3 Lap Dock + Elite x3 Desk Dock 15.1 cm (5.96") Dual SIM Windows 10 Mobile 4G USB Type-C 4 GB 64 GB 4150 mAh Chrome, Graphite :
The long product name of HP Elite x3 + Elite x3 Lap Dock + Elite x3 Desk Dock 15.1 cm (5.96") Dual SIM Windows 10 Mobile 4G USB Type-C 4 GB 64 GB 4150 mAh Chrome, Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qualcomm Snapdragon 820 (2.15GHz), 5.96" QHD AMOLED 494 PPI multitouch (2560 x 1440), 4GB LPDDR4 SDRAM, 64GB eMMC, Qualcomm Adreno 530, 802.11a/b/g/n/ac, Bluetooth 4.0 LE, WWAN 4G, 16 MP / 8 MP camera, Windows 10 Mobile + Elite x3 Lap Dock (Y1M47EA) + Elite x3 Desk Dock (V5H01AA)
More>>>
HP Elite x3 + Elite x3 Lap Dock + Elite x3 Desk Dock 15.1 cm (5.96") Dual SIM Windows 10 Mobile 4G USB Type-C 4 GB 64 GB 4150 mAh Chrome, Graphite:
The official description of HP Elite x3 + Elite x3 Lap Dock + Elite x3 Desk Dock 15.1 cm (5.96") Dual SIM Windows 10 Mobile 4G USB Type-C 4 GB 64 GB 4150 mAh Chrome, Graphite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Join the new mobile revolution. The HP Elite x3 combines PC power and productivity, tablet portability, and smartphone connectivity in a single, astoundingly sleek, enterprise-secure, and tested-tough device that can dock with your screens and keyboards when you need to work big.

A revolution in mobility
- Work in ways you’ve never been able to before. For the first time, the HP Elite x3 puts the power of a PC in the palm of your hand, with a revolutionary high-performance processor, Windows 10 Mobile, and access to your corporate apps with HP Workspace.

Truly seamless
- The HP Elite x3 is HP’s first built-for-business mobile device to deliver seamless phablet, laptop and desktop business productivity in a single device. Effortlessly switch between screens when you dock to a large display with Windows Continuum.

Access your corporate apps on the go
- Designed by HP to enable a new level of business mobility, HP Workspace lets you run your most frequently-used Windows and corporate applications virtually.

Built for business
- The HP Elite x3 is ready for work with business-grade security, HP support, and durability that’s dust-and water-resistant6 and designed to pass MIL-STD 810G testing.

Short summary description HP Elite x3 + Elite x3 Lap Dock + Elite x3 Desk Dock 15.1 cm (5.96") Dual SIM Windows 10 Mobile 4G USB Type-C 4 GB 64 GB 4150 mAh Chrome, Graphite:
This short summary of the HP Elite x3 + Elite x3 Lap Dock + Elite x3 Desk Dock 15.1 cm (5.96") Dual SIM Windows 10 Mobile 4G USB Type-C 4 GB 64 GB 4150 mAh Chrome, Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x3 + Elite x3 Lap Dock + Elite x3 Desk Dock, 15.1 cm (5.96"), 4 GB, 64 GB, 16 MP, Windows 10 Mobile, Chrome, Graphite

Long summary description HP Elite x3 + Elite x3 Lap Dock + Elite x3 Desk Dock 15.1 cm (5.96") Dual SIM Windows 10 Mobile 4G USB Type-C 4 GB 64 GB 4150 mAh Chrome, Graphite:
This is an auto-generated long summary of HP Elite x3 + Elite x3 Lap Dock + Elite x3 Desk Dock 15.1 cm (5.96") Dual SIM Windows 10 Mobile 4G USB Type-C 4 GB 64 GB 4150 mAh Chrome, Graphite based on the first three specs of the first five spec groups.

HP Elite x3 + Elite x3 Lap Dock + Elite x3 Desk Dock. Display diagonal: 15.1 cm (5.96"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.15 GHz, Processor family: Qualcomm Snapdragon, Processor model: 820. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Windows 10 Mobile. Battery capacity: 4150 mAh. Product colour: Chrome, Graphite. Weight: 194 g

Display
Display diagonal *
15.1 cm (5.96")
Screen shape
Flat
Display resolution *
2560 x 1440 pixels
Native aspect ratio
16:9
Touch technology
Multi-touch
Display brightness
350 cd/m²
Pixel density
494 ppi
Second display
No
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
820
Processor cores
4
Processor frequency *
2.15 GHz
Storage
RAM capacity *
4 GB
RAM type
LPDDR4
Internal storage capacity *
64 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
2.05 TB
Camera
Rear camera resolution (numeric) *
16 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
8 MP
Rear camera flash *
Yes
Flash type
LED
Rear camera type *
Single camera
Auto focus
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
Edge, GPRS, GSM
3G standards *
HSDPA, HSPA+, HSUPA, WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
USB version
3.2 Gen 1 (3.1 Gen 1)
Headphone connectivity
3.5 mm
Design
Form factor *
Slate
Product colour *
Chrome, Graphite
Performance
Video call
Yes
Graphics card
Adreno 530
Navigation
Assisted GPS (A-GPS)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Multimedia
FM radio
No
Software
Operating system installed *
Windows 10 Mobile
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
4150 mAh
Talk time (3G) *
33 h
Standby time (3G) *
500 h
Continuous video playback time
13 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Weight & dimensions
Width
83.5 mm
Depth
7.8 mm
Height
161.8 mm
Weight *
194 g
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:21:30
Uk has collected 125 expert reviews for HP Elite x3 + Elite x3 Lap Dock + Elite x3 Desk Dock 15.1 cm (5.96") Dual SIM Windows 10 Mobile 4G USB Type-C 4 GB 64 GB 4150 mAh Chrome, Graphite and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
devontechsupport.com
Updated:
2019-12-01 23:21:26
Windows phones aren't in a good place, with its awfully slow rollout, limited app support and Microsoft's own underwhelming handsets. HP wants to turn the tide with its new business-focused Elite x3 phablet.This massive phone promises to be your all-in-on...
Bottom line Windows 10 Mobile is already in a slump, with almost no devices coming out. Enter the 5.96-inch HP Elite x3: one of the most intriguing, versatile and overpowered phones on any platform.That said, good hardware doesn't fix Windows 10 Mobile‘s other big pr...
0%
whistleout.com.au
Updated:
2019-12-01 23:21:27
Outright Cost: From $1099HP's Elite x3 is one of the few remaining Windows phone flagship devices currently around. In fact, you could even call it the Windows Mobile flagship, given that Microsoft hasn't made any new high-end smartphones since 2015.On to...
Good Great battery life, Nice screen, Explores interesting ideas...
Bad Underwhelming performance, Continuum is still too slow to be practical, Lapdock is an expensive extra...
Bottom line Despite exploring a number of compelling ideas, the Elite x3 is very much for Windows phone die-hards only, and even then, might not quite be enough to keep them in the fold...
0%
tbreak.ae
Updated:
2019-12-01 23:21:27
A smartphone is supposedly just that – a phone. Yes you can take great photos with it, comb through your social media, and install all kinds of apps on it. But once you get to the office, you set your phone down and fire up your PC to get some ‘actual' wo...
Good Excellent build quality, Great performance, Wellexecuted concept of future computing...
Bad Continuum experience is still flawed, Lack of apps still a problem, HP Workspace an expensive addon...
Bottom line For IT departments, the Elite x3 is a dream come true. No more worrying about deploying a phone, laptop, and desktop for a user, when all you have to do is configure and roll out one device that does all three. It sounds too good to be true, and sadly it'...
75%
itwire.com
Updated:
2019-12-01 23:21:27
There is only one way you should consider HP's interesting Elite x3 – as one of the world's smallest pocket computers that, as a benefit, can also make phone calls and do other smart things.This is not a consumer device so consumers need to stop reading n...
Bottom line Pros: Huge battery. Beautiful professional design – very cool looking B&O speaker bar. Continuum is almost flawless. Corporate app store availability. Enough apps for business/productivity (not comparing it to other platforms). Universal apps mak...
0%
gadgetpilipinas.net
Updated:
2019-12-01 23:21:27
Business phones are devices which are aimed at people who are on the go, jumping from one meeting to another, meeting colleagues and customers, and are in need of a companion which can both be with them wherever they go, and can serve as an effective tool...
Good Design, Display, General Performance, Continuum Support, Fast Iris Recognition, Camera Performance, Battery Life, Quick to Charge, Sound Quality When Using Headphones...
Bad Price (Around PhP38,000), Build Quality, Sound Quality from Speaker, Performance When in Continuum, Small library of apps instore, You have to purchase the Lap Dock seperately, Does not come with a Displayport cable, Poorly optimized software...
Bottom line The HP Elite X3 is an extremely powerful device capable of handling daily tasks and heavy multi-tasking. It takes advantage of Windows 10's features to provide the necessary tools for productivity. As a smartphone, it has a great display, decent imaging c...
82%
mobilesyrup.com
Updated:
2019-12-01 23:21:27
These days it's hard not to feel a sense of doom and gloom surrounding Windows 10 Mobile.A series of major services have withdrawn their apps from the platform in the last few weeks and even Microsoft appears to have admitted that the operating system is...
Good Beautiful screen, Continuum compatible, Great support from HP...
Bad It's big, even for a phablet, Only on Windows 10 Mobile, Expensive...
Bottom line "I felt a pang of regret that Windows isn't a viable option as my everyday mobile OS when I tested Hewlett Packard's Elite X3"...
80%
geekzone.co.nz
Updated:
2019-12-01 23:21:27
For the last month or so I had time to experience the HP Elite X3, a full blown Windows 10 Mobile experience. The HP Elite X3 is probably the top Windows 10 Mobile device available today, a business-oriented workstation on your hands.Out of the box you wi...
0%
mobilephones.com
Updated:
2019-12-01 23:21:28
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeThe HP Elite x3 gives three experiences, on one device that is every device. Most likely to be attractive to professionals, the three experiences are:We will take a more detailed look at the secur...
87%
futurefive.co.nz
Updated:
2019-12-01 23:21:28
When doing a review its always good put the product into context, and for the HP Elite X3 the context is business!For those of us who are constantly on the road, the ability to seamlessly pick up where you left off is vital to maintaining sanity and this...
0%
liveatpc.com
Updated:
2019-12-01 23:21:28
More Ways To Secure It Although fingerprint scanners to secure your mobile device has been around the block for the past few years now, HP has decided to take it one step further with an integrated iris scanner located at the front face of the device. No...
Bottom line Although stuck around the same price point as an iPhone, the HP Elite x3 is great for accomplishing the work at hand through seamless integration...
84%
theregister.co.uk
Updated:
2019-12-01 23:21:28
No pressure, then. The proposition is that the Elite x3 is a phone that doubles as a PC and tablet replacement. Once connected to an external display, keyboard and mouse, either wirelessly or via a dock, this hefty Windows 10 phablet can run full-screen...
0%
techradar.com/au/
Updated:
2019-12-01 23:21:28
There's no doubting it: the HP Elite x3 is a capable smartphone. It's packed with high performance hardware that positions it in the same pack as industry leaders, like the LG V20, Google Pixel and iPhone 7.When connected to its included dock, the phone...
Good Massive battery, Stunning design, Can transform into a PC...
Bad Lousy app support, Unwieldy size for some...
Bottom line HP's Elite x3 is a well-built device and a solid performer all-around. Unfortunately, Windows 10 Mobile fails to back it with enough app support to make it suited for business users and consumers alike...
70%
goodgearguide.com.au
Updated:
2019-12-01 23:21:28
Imagine being able to carry around your PC in your pocket, using it as a smartphone by itself and as a full-fledged PC when connected to a display, keyboard, and mouse. For people who work on the road or in multiple locations, that sounds like nirvana. Di...
0%
goodgearguide.com.au
Updated:
2019-12-01 23:21:29
HP's Elite x3 smartphone has achieved at least one thing: It has triumphantly realized Microsoft's dream of phones that could eventually replace your PC.Microsoft's vision was meaningless unless those phones could support the PC's legacy apps. Microsoft's...
0%
pcworld.co.nz
Updated:
2019-12-01 23:21:29
HP's Elite x3 smartphone has achieved at least one thing: It has triumphantly realized Microsoft's dream of phones that could eventually replace your PC.Microsoft's vision was meaningless unless those phones could support the PC's legacy apps. Microsoft's...
0%
liveatpc.com
Updated:
2019-12-01 23:21:29
“With the innovation of the HP Elite x3, we believe HP is headed in the right direction. This is the future of computing – one device with multiple uses, a modern technology solution for mobility combined with top-notch IT capabilities,” she added.Known a...
0%
techadvisor.co.uk
Updated:
2019-12-01 23:21:29
There's a surge of new Windows 10 products at MWC 2016 including a smartphone from HP which has a laptop dock. Here's our HP Elite x3 hands-on review. See also: Lumia 950 review . A small note before we start is that the devices available to check out at...
Bottom line Although we saw a prototype we're impressed with the HP Elite x3. It's a big on the large size but this means a huge battery to go with it and the other core specs largely match up or beat the Galaxy S7. With the docking station, dummy laptop and Windows...
70%
crn.com.au
Updated:
2019-12-01 23:21:30
After quite the hiatus, HP is back in the phone business with a bang: the Elite x3 is a Windows 10 phablet with big aspirations. It's not content with merely being a king-sized smartphone, either: the Elite x3 wants to depose your phone, your PC and your...
0%
goodgearguide.com.au
Updated:
2019-12-01 23:21:30
Samsung Galaxy S7If CES is the party deck of the mobile technology world, Mobile World Congress is the engine room. It's where the world's carriers meet infrastructure vendors and telecom ministers, and Very Serious Business takes place. Handset makers fr...
Bottom line Three big companies, three flagship phones, three very different target markets and design theories.The Samsung Galaxy S7 and Galaxy S7 Edge are the most ambitious. The company is both aiming at the general smartphone market as it's evolved and ho...
0%
stuff.tv
Updated:
2019-12-01 23:21:30
Windows Phone was a rare sight at Mobile World Congress this year, but HP is still flying the flag for Microsoft's mobile OS with the Elite x3.In fact, this fabulous 6in phablet seems to put Microsoft's own smartphone efforts to shame.With an odd mix of b...
Bottom line It all sounds like the Elite x3 is shaping up to be a real beast. It makes the best of a bad situation, focusing on Windows Phone's business strengths rather than going after Apple, Samsung, and LG in the home market. Unfortunately, that also extends to...
0%
stuff.tv/my/
Updated:
2019-12-01 23:21:30
Windows Phone was a rare sight at Mobile World Congress this year, but HP is still flying the flag for Microsoft's mobile OS with the Elite x3.In fact, this fabulous 6in phablet seems to put Microsoft's own smartphone efforts to shame.With an odd mix of b...
Bottom line It all sounds like the Elite x3 is shaping up to be a real beast. It makes the best of a bad situation, focusing on Windows Phone's business strengths rather than going after Apple, Samsung, and LG in the home market.Unfortunately, that also extends to ho...
80%
alphr.com
Updated:
2019-12-01 23:21:30
After quite the hiatus, HP is back in the phone business: the Elite x3 is a Windows 10 phablet with big aspirations. It's not content with merely being a king-sized smartphone – it wants to depose your phone, your PC and your laptop, too. Microsoft's Lum...
0%
techradar.com
Updated:
2019-12-01 23:21:30
Windows phones aren't in a good place, with its awfully slow rollout, limited app support and Microsoft's own underwhelming handsets. HP wants to turn the tide with its new business-focused Elite x3 phablet.This massive phone promises to be your all-in-on...
Good Loaded specs, Tiny screen bezels, Unique Continuum modes...
Bad Unmanageable size...
Bottom line The HP Elite x3 impresses with loaded specs and multiple use cases, but it may have come too late to save the ailing Windows 10 Mobile platform...
70%
hungrygeeks.ph
Updated:
2019-12-01 23:21:30
With the Mobile World Congress officially starting off yesterday, seeing new smartphones isn't really a surprise. What's really surprising is a Windows smartphone from the laptop company, HP, and it is packed with an impressive specifications.Dubbed as th...
0%
itpro.co.uk
Updated:
2019-12-01 23:21:30
In a surprise move, HP Inc has re-entered the smartphone market with the Elite X3. Powered by Windows 10 Mobile, the HP Elite X3 is aimed very specifically at businesses rather than consumers. Like Microsoft's 950-series Lumias, the X3 can be used as a ba...
60%
Theinquirer.net
Updated:
2019-12-01 23:21:30
The HP Elite x3 phablet, revealed on Sunday at this year's MWC, is therefore as surprising as it is ambitious. The world's first Windows 10 Mobile device with a Qualcomm Snapdragon 820 processor, the Elite x3 is an enterprise-focused handset that aims to...
Bottom line In theory, we like the HP Elite x3. HP Inc seems to have overcome its smartphone inexperience to create something with a similarly broad array of features and top-end specs as the latest Apple, Samsung or Nexus offerings, and while we probably wouldn't ch...
0%
trustedreviews.com
Updated:
2019-12-01 23:21:30
Hands-on: HP Elite X3 wants to be a phone, tablet and laptop in one HP is a name more associated with laptops than smartphones, but with the Elite X3 the brand is hoping to bring a little of its business nous to one of the most crowded and, arguably, toug...
Bottom line HP isn't the first company to try to turn a phone into a laptop replacement, but will it be the first to succeed? Maybe – but I wouldn't count on it.See, the problem is that I'm not convinced that consumers really want a single device with only a fraction...
0%
notebookcheck.net
Updated:
2019-12-01 23:21:26
Business racer. Currently as the single manufacturer, HP offers a premium device with Windows 10 Mobile, which is mainly targeted towards business customers. Besides a large display, the customer also receives a strong battery and robust case and can even...
Good fast SoC, outstanding voice quality with ANC, robust design, large AMOLED display, extendable storage, USB 3.1 with DisplayPort/HDMI, iris and fingerprint sensor, strong business ambitions, large battery...
Bad increased power consumption under load, PWM flickering...
86%
hothardware.com
Updated:
2019-12-01 23:21:27
Don't be fooled by the form factor and your initial impressions -- what we have before us is not a typical smartphone. Well, technically we suppose it is, but the experience is not intended to replace your commonplace iPhone, Galaxy S, or other handset...
Good Sleek, executive design, Very smooth performance, Accessories for almost any use case, Excellent battery life, Enterprise focused features, Significant value for price...
Bad Windows Phone platform is limiting, Lap Dock accessory is buggy when wireless, Continuum lacks creature comforts, Requires expensive infrastructure for full potential...
Bottom line The HP Elite x3 is a tantalizingly concrete vision of the future of computing. One device, one digital experience delivered across any screen. It's your phone, it's your laptop, and it's your desktop.Continuum mostly works as advertised. The Desk Dock esp...
60%
onmsft.com
Updated:
2019-12-01 23:21:27
While Windows 10 Mobile's appeal is limited, it definitely caters to the needs of business owners. For those entrepreneurs who choose to conduct their business through mobile retail, the HP Elite x3's new accessory might be a big draw for some people to c...
0%
allaboutwindowsphone.com
Updated:
2019-12-01 23:21:27
The review process for smartphones used to be simple - the device would arrive, I/we'd test it for a week or two, and then deliver an illustrated verdict. However, things are more complicated with the HP Elite x3. There's the long, drawn out initial avail...
75%
neowin.net
Updated:
2019-12-01 23:21:28
HP's Elite x3 was among the most anticipated Windows phones of 2016. With a large 5.96-inch QHD AMOLED display and a Snapdragon 820 chipset, fans of Microsoft's mobile platform finally felt like they had something to look forward to after the handset was...
Bottom line HP's Elite x3 fills a very specific niche. If you're running a business and you're looking for one device to give your employees to fill every role, then look no further. And to be clear, that's exactly who this handset is aimed it.It's clearly a first-ge...
90%
allaboutwindowsphone.com
Updated:
2019-12-01 23:21:28
Of note is the relatively small aperture (by 2016 flagship standards) and the lack of OIS, but this isn't a big deal for most shots, as you'll see below, you have to take light levels down pretty below before the Elite X3 camera starts to underperform.In...
0%
allaboutwindowsphone.com
Updated:
2019-12-01 23:21:28
In the previous two review parts, I looked at the positioning of the HP Elite X3 and who it's aimed at, plus I explored its phone hardware , and then I delved into performance and the Continuum-capable Desk Dock , but it's time now to break new ground, in...
0%
allaboutwindowsphone.com
Updated:
2019-12-01 23:21:28
In real life use, the Elite X3 feels faster than the older Lumias - I know this contradicts the timings above, but many of these are for starting applications for the first time after booting. In the real world, once applications are loaded and 'running...
0%
allaboutwindowsphone.com
Updated:
2019-12-01 23:21:28
On the back is the (currently only) 10MP camera, of which more in a future review part, though I'm rating it more highly with each firmware update - it's better than you'd expect for a device unashamedly aimed at the business sector, even if it's some way...
83%
infoworld.com
Updated:
2019-12-01 23:21:28
Imagine being able to carry around your PC in your pocket, using it as a smartphone by itself and as a full-fledged PC when connected to a display, keyboard, and mouse. For people who work on the road or in multiple locations, that sounds like nirvana. Di...
Good Supports both wired and wireless connectivity to displays and other peripherals.
Bad Its Windows 10 Mobile operating system can't perform like the full Windows 10, The Office apps for Windows 10 Mobile are not very capable, and there are few business apps at all for Windows 10 Mobile, The mix of peripherals for the Elite X3 is confusing...
40%
tomsguide.com
Updated:
2019-12-01 23:21:28
HP touts the new Elite x3 as more than just a smartphone. Instead, it says the $699 device can serve as a 3-in-1 system for work. When bundled with a desk dock for $799 or with both a desk dock and a lap dock for $1,299, the Elite x3 can expand into a ful...
Good Transforms from phone into mini P, Dual SIM optio, IT-department friendl, Impressive battery life...
Bad Windows Phone lacks app, Difficult to type with one han, Occasional lags when switching apps...
Bottom line HP's Elite x3 can bolster productivity by transforming from phone to desktop to laptop. We certainly give the phone points for versatility, and the battery life seems impressive. But the process of going from handheld device to workstation mode wasn't as...
60%
engadget.com
Updated:
2019-12-01 23:21:28
Everything about HP's Elite X3 seems like a gamble. It's the company's first phone in two years, and it's the first major Windows Phone device since Microsoft's Lumia 950 debuted last year. HP is betting big that premium hardware and the ability to use th...
0%
macworld.com
Updated:
2019-12-01 23:21:28
Incredible hardware, Win32 apps, Continuum: the HP Elite x3 is the first Windows phone your friends are going to envy...
0%
pcmag.com
Updated:
2019-12-01 23:21:29
It's important to note what the HP Elite x3 is and isn't. It's the flagship Windows 10 Mobile device for the year. But it isn't a consumer phone, or even a BYOD phone. HP is working around the weaknesses and underscoring the strengths of Windows 10 Mobile...
Good Big, clear screen, Easily IT managed, Integrates well with Microsoft Cloud and Salesforce, Turns into a desktop or laptop with Continuum...
Bad Not as well supported by third parties as Android or iOS devices, Expensive, Continuum only works with a limited subset of apps...
Bottom line The HP Elite x3 is an unusual business-focused phone that could really pay off for imaginative IT departments...
70%
crn.com
Updated:
2019-12-01 23:21:29
After several days of trying out the new HP Elite x3 at the CRN Test Center, we're not ready yet to predict whether this is the future of computing.But the device is definitely futuristic.It feels legitimate to say, as HP does, that the Elite x3 is a new...
0%
pcworld.com_techhive.com
Updated:
2019-12-01 23:21:29
HP's Elite x3 smartphone has achieved at least one thing: It has triumphantly realized Microsoft's dream of phones that could eventually replace your PC.Microsoft's vision was meaningless unless those phones could support the PC's legacy apps. Microsoft's...
Good Workspace virtualized apps are something special, Desk Dock provides an excellent Continuum experience, Two (not one!) ways to log in via Windows Hello...
Bad Extremely high price out of reach for most consumers, Workspace interface could use some ease-of-use refinement, Mediocre camera...
90%
wmpoweruser.com
Updated:
2019-12-01 23:21:29
When it comes to design, we haven't really seen any impressive designs on the Windows Phone market. NuAns recently brought the Neo with a unique design, but overall, Windows Phones are mostly boring in terms of design. Sure, Microsoft used to offer its Lu...
Good Performance is impressive, Continuum works smoothly, Fingerprint Scanner and Iris scanner, A huge 4150mAh battery, Impressive headphones and presentation...
Bad Design is bland, Display performs poorly under sunlight, Camera produces poor pictures and struggles with autofocusing, The Bang & Olufsen speaker isn't very loud...
Bottom line The HP Elite x3 deserves a different score depending on if you are buying it as an enterprise user or consumer. For business users, the device offers a sleek smartphone with the latest specs that's super-durable, with amazing battery life, great security...
79%
computerworld.com
Updated:
2019-12-01 23:21:30
If CES is the party deck of the mobile technology world, Mobile World Congress is the engine room. It's where the world's carriers meet infrastructure vendors and telecom ministers, and Very Serious Business takes place. Handset makers from the top tier t...
Bottom line Three big companies, three flagship phones, three very different target markets and design theories.The Samsung Galaxy S7 and Galaxy S7 Edge are the most ambitious. The company is both aiming at the general smartphone market as it's evolved and hoping to...
0%