location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x3 Wireless Charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x3 Wireless Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W9A82AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899666791 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 03:42:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Mar 2018
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x3 Wireless Charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Tablet
  • - Charger type: Indoor
  • - Power source type: USB
  • - Black
  • - LED indicators
  • - 5 V
Long product name HP Elite x3 Wireless Charger :
The long product name of HP Elite x3 Wireless Charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Elite x3 Wireless Charger
More>>>
HP Elite x3 Wireless Charger:
The official description of HP Elite x3 Wireless Charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reduce your cable clutter and save time spent searching for the right adapter with the always-ready, always-on, HP Elite x3 Wireless Charger, which uses Qi inductive charging technology to wirelessly charge your HP Elite x3.

Short summary description HP Elite x3 Wireless Charger:
This short summary of the HP Elite x3 Wireless Charger data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x3 Wireless Charger, Indoor, USB, Black

Long summary description HP Elite x3 Wireless Charger:
This is an auto-generated long summary of HP Elite x3 Wireless Charger based on the first three specs of the first five spec groups.

HP Elite x3 Wireless Charger. Charger type: Indoor, Power source type: USB, Charger compatibility: Tablet. Input voltage: 5 V. Product colour: Black

No connectors required

Simply set your HP Elite x3 securely on the top of the HP Elite x3 Wireless Charger to charge its battery, and the Qi inductive charging technology does the rest. A handy LED confirms the HP Elite x3 is charging.

Efficient power

Power the charger with the same USB-C™ power adapter that ships with your HP Elite x3.

Use it wherever you work

Take the lightweight, compact Charger with you in your bag when you’re working on the go, or leave it unobtrusively on your desk for wireless charging in the office.

World-class support

Rest easy with a one-year limited warranty.

Performance
Charger compatibility *
Tablet
Power source type *
USB
Charger type *
Indoor
Basic device type
Tablet PC
Compatibility
Elite x3
Design
Product colour *
Black
LED indicators
Charging, Operation, Ready
Power
Input voltage
5 V
Power
Input current
2 A
Weight & dimensions
Width
83 mm
Depth
161.9 mm
Height
8 mm
Weight
105 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Other features
Material
Plastic, Thermoplastic polyurethane (TPU)
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)