location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x3 Privacy Screen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x3 Privacy Screen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W8W96AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899651261 show
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x3 Privacy Screen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear screen protector 15.1 cm (5.96") HP
  • - Scratch resistant
  • - Fingerprint resistant
  • - 1 pc(s)
Long product name HP Elite x3 Privacy Screen :
The long product name of HP Elite x3 Privacy Screen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite x3 Privacy Screen (1-pack)
More>>>
HP Elite x3 Privacy Screen:
The official description of HP Elite x3 Privacy Screen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep the visual eavesdroppers at bay, whether you’re working with your HP Elite x31 on the go or in a fixed location, with the HP Elite x3 Privacy Screen, which also retains your touchscreen interactivity.

No peeking
Maintain onscreen clarity and touchscreen interactivity with a privacy filter that prevents passersby from catching a glimpse of your work by blocking peripheral views of the screen.

Durable design
Get the added flexibility of a filter that resists scratches, fingerprints, and smudges and helps protect your HP Elite x3 screen from scratches and nicks.

Easy application
Use and reuse as needed with the adhesive backing that leaves no residue. The included cloth and wedge make it easy to wipe down the screen and smooth out any bubbles.

No cutting or resizing required
Experience a precise fit with a rounded-edge screen that doesn’t block access to your HP Elite x3’s camera, speakers or inputs.

World-class support
Rest easy with a one-year limited warranty.

Short summary description HP Elite x3 Privacy Screen:
This short summary of the HP Elite x3 Privacy Screen data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x3 Privacy Screen, HP, Elite x3, Scratch resistant, 1 pc(s)

Long summary description HP Elite x3 Privacy Screen:
This is an auto-generated long summary of HP Elite x3 Privacy Screen based on the first three specs of the first five spec groups.

HP Elite x3 Privacy Screen. Brand compatibility: HP, Compatibility: Elite x3, Protection features: Scratch resistant. Privacy filtering function. Quantity per pack: 1 pc(s)

No peeking

Maintain onscreen clarity and touchscreen interactivity with a privacy filter that prevents passersby from catching a glimpse of your work by blocking peripheral views of the screen.

Durable design

Get the added flexibility of a filter that resists scratches, fingerprints, and smudges and helps protect your HP Elite x3 screen from scratches and nicks.

Easy application

Use and reuse as needed with the adhesive backing that leaves no residue. The included cloth and wedge make it easy to wipe down the screen and smooth out any bubbles.

No cutting or resizing required

Experience a precise fit with a rounded-edge screen that doesn’t block access to your HP Elite x3’s camera, speakers or inputs.

World-class support

Rest easy with a one-year limited warranty.

Features
Protector type *
Clear screen protector
Compatibility *
Elite x3
Maximum screen size
15.1 cm (5.96")
Touchscreen compatible
Yes
Protection features
Scratch resistant
Light transmission
68%
Device type
Mobile phone/Smartphone
Brand compatibility *
HP
Performance
Privacy filtering function
Yes
Fingerprint resistant
Yes
Weight & dimensions
Thickness
0.29 mm
Height
142.3 mm
Packaging content
Quantity per pack *
1 pc(s)
Other features
Width
78.7 mm
Country Distributor
France 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)