location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x3 Anti-Fingerprint Screen Protector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x3 Anti-Fingerprint Screen Protector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W8W95AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899651254 show
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 03:39:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x3 Anti-Fingerprint Screen Protector
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear screen protector 15.1 cm (5.96") HP
  • - Scratch resistant
  • - Fingerprint resistant
  • - 3 pc(s)
Long product name HP Elite x3 Anti-Fingerprint Screen Protector :
The long product name of HP Elite x3 Anti-Fingerprint Screen Protector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite x3 Anti-Fingerprint Screen Protector (3-pack)
More>>>
HP Elite x3 Anti-Fingerprint Screen Protector:
The official description of HP Elite x3 Anti-Fingerprint Screen Protector as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Touch and tap to your heart’s content without mussing up your HP Elite x3’s screen with the HP Elite x3 Anti-Fingerprint Screen Protector, which retains all of your interactivity with none of the mess.

All-around protection
Get the added functionality of a screen protector that also helps protect your HP Elite x3’s screen from scratches and nicks.

Use and reuse as needed
Enjoy a residue-less application and smooth out any bubbles with the included wedge. The handy cloth makes it easy to wipe down the screen.

A precise fit
No cutting or resizing is required, and the rounded-edge screen doesn’t block access to your HP Elite x3’s camera, speakers or inputs.

Plan ahead
Keep spares handy with a kit that includes three protectors.

World-class support
Rest easy with a one-year limited warranty.

Short summary description HP Elite x3 Anti-Fingerprint Screen Protector:
This short summary of the HP Elite x3 Anti-Fingerprint Screen Protector data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x3 Anti-Fingerprint Screen Protector, HP, Elite x3, Scratch resistant, 3 pc(s)

Long summary description HP Elite x3 Anti-Fingerprint Screen Protector:
This is an auto-generated long summary of HP Elite x3 Anti-Fingerprint Screen Protector based on the first three specs of the first five spec groups.

HP Elite x3 Anti-Fingerprint Screen Protector. Brand compatibility: HP, Compatibility: Elite x3, Protection features: Scratch resistant. Quantity per pack: 3 pc(s)

All-around protection

Get the added functionality of a screen protector that also helps protect your HP Elite x3’s screen from scratches and nicks.

Use and reuse as needed

Enjoy a residue-less application and smooth out any bubbles with the included wedge. The handy cloth makes it easy to wipe down the screen.

A precise fit

No cutting or resizing is required, and the rounded-edge screen doesn’t block access to your HP Elite x3’s camera, speakers or inputs.

Plan ahead

Keep spares handy with a kit that includes three protectors.

World-class support

Rest easy with a one-year limited warranty.

Features
Protector type *
Clear screen protector
Compatibility *
Elite x3
Maximum screen size
15.1 cm (5.96")
Protection features
Scratch resistant
Light transmission
94%
Device type
Mobile phone/Smartphone
Features
Brand compatibility *
HP
Performance
Fingerprint resistant
Yes
Weight & dimensions
Display size (HxV)
142.28 x 78.66 mm
Packaging content
Quantity per pack *
3 pc(s)
Country Distributor
France 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)