location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G5 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TX30EA show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z1 G5 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-9700K (12MB Cache, 3.6GHz)
  • - NVIDIA GeForce RTX 2080 (8GB GDDR5)
  • - 16GB (2666MHz) DDR4-SDRAM (1 x 16) & 1000GB HDD, 512GB SSD, 16GB Intel Optane Memory
Long product name HP Z1 G5 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower Workstation Black :
The long product name of HP Z1 G5 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-9700K (12MB Cache, 3.6GHz), 16GB DDR4-SDRAM, 1000GB HDD, 512GB SSD, 16GB Intel Optane Memory, Intel UHD Graphics 630, NVIDIA GeForce RTX 2080 (8GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
HP Z1 G5 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower Workstation Black:
The official description of HP Z1 G5 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Step up to our most affordable Z desktop.World-class performance is now within reach with a desktop certified for pro software. From entry 2D/3D CAD design to VR content creation, you gain speed and efficiency in your professional workflows. Go beyond a business PC. Upgrade to a Z.

Short summary description HP Z1 G5 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower Workstation Black:
This short summary of the HP Z1 G5 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 G5, 3.6 GHz, Intel® Core™ i7, i7-9700K, 16 GB, 1.51 TB, Windows 10 Pro

Long summary description HP Z1 G5 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower Workstation Black:
This is an auto-generated long summary of HP Z1 G5 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z1 G5. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Tower. Product type: Workstation

Pick the perfect components for the work you do

Designing with pro software like Autodesk and SolidWorks? Choose a certified NVIDIA Quadro® graphics card[1] for optimized performance. Or creating for virtual reality? Opt for a NVIDIA GeForce® GTX graphics card[1] and be VR-ready from the start.

Optimize your pro software performance

Work confidently knowing your desktop is tested and certified for your most critical applications. We’ve worked closely with leading software providers so you can get seamless and reliable performance at every stage of your workflow.

Safeguard your data. Protect your privacy.

Advanced security features come standard on every Z1 Entry Tower. System safeguards like HP Client Security Manager Gen4[2] and HP Sure Start Gen4[3] - the industry’s first self-healing BIOS - mean your device is locked down tight, so your data and identity are too.

Intel® Core™ i7 processor

Run several CPU–heavy programs simultaneously without sacrificing performance with an Intel® Core™ i7 processor. [4]

Windows 10 Pro 64

Work without compromising on performance or security with Windows 10 Pro, powered by HP’s collaboration and connectivity technology.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9700K
Processor cores
8
Processor threads
8
Processor boost frequency
4.9 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
12 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
95 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
2666 MHz
ECC
No
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Optical drive type *
No
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
Card reader integrated
Yes
Compatible memory cards
SD
Intel® Optane™ Memory module installed
Yes
Intel® Optane™ Memory module capacity
16 GB
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2080
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E98
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
DVI port
No
DisplayPorts quantity
2
DisplayPort version
1.2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Design
Chassis type *
Tower
Placement supported
Vertical
Product colour *
Black
Country of origin
China
Performance
Market positioning
Business
Motherboard chipset
Intel Q370
Audio chip
Conexant CX20632
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
186604
Intel® Optane™ Memory Ready
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
250 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
154 mm
Depth *
370 mm
Height *
365 mm
Weight *
9.86 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Power cord included
Yes
Other features
Graphics card interface
PCIe x16
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 01:13:40
Uk has collected 1 expert review for HP Z1 G5 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower Workstation Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2020-02-23 23:56:42
The concept of the Workstation evolved in the 1980s with Unix based systems from HP, Silicon Graphics, NEC and Sun, among others.These days PC architecture can deliver the performance needed if correctly specified, and the popularity of these systems for...
Good Fantastic performance, Good value...
Bad Limited expandability, Not the fastest SMP platform, Lacks PCIe 4.0 and Thunderbolt 3...
Bottom line There are great things about the Z1, tempered with a few areas where it could have easily been much better if HP paid more attention to the details.The positive aspects are the solid and high performing platform, compact package and that is can handle bot...
80%
Disclaimer HP Z1 G5 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower Workstation Black:
Disclaimer

[1] Sold separately or as an add-on feature. [2] HP Client Security Manager Gen4 requires Windows and Intel® or AMD 8th generation processors. [3] HP Sure Start Gen4 is available on HP Elite and HP Workstation products equipped with 8th generation Intel® or AMD processors. [4] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.