location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 1020 G2 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook x360
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1020 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5CE67PA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:15:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook x360 1020 G2 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel® Core™ i5-7200U (2.5 GHz)
  • - 31.75 cm (12.5") FHD IPS (1920 x 1080) Touch
  • - 8GB (1866 MHz) LPDDR3-SDRAM & 256GB SSD
Long product name HP EliteBook x360 1020 G2 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The long product name of HP EliteBook x360 1020 G2 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™ i5-7200U (2.5 GHz), 8GB LPDDR3-SDRAM 1866MHz, 256GB SSD, 12.5" FHD 1920 x 1080 IPS Touch, WLAN, Bluetooth, WebCam, Windows 10 Pro 64-bit
More>>>
HP EliteBook x360 1020 G2 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official description of HP EliteBook x360 1020 G2 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Moving at the speed of life
Suddenly, everywhere becomes your office with our thinnest and lightest business convertible. From the office to abroad, go wherever work takes you with high-performance specs, industry-leading security, and immersive collaboration.

Short summary description HP EliteBook x360 1020 G2 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP EliteBook x360 1020 G2 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook x360 1020 G2, Intel® Core™ i5, 2.5 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook x360 1020 G2 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook x360 1020 G2 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook x360 1020 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Made to keep moving

Ultrathin and ultra-bright, the HP EliteBook x360 1020 was inspired by your life on-the-go. With long battery life, HP Fast Charge[2], and industry-leading ultra-bright 700-nit display[3], it keeps you moving forward from anywhere.

Our most secure and manageable PCs

Protection is simple and manageable thanks to a cutting-edge suite of security features that lets you browse confidently, keeps visual hackers in the dark, and monitors and restores in memory BIOS automatically.

Rule your conference from the road

When you can be anywhere, hands-on teamwork is vital for staying ahead. Get crisp, clear communication with five speakers tuned with Audio by Bang & Olufsen and manage calls quickly with the HP Premium Collaboration Keyboard.

Let nothing stand in your way

Power through your day with Windows 10 Pro[1] and the powerful, sleek, thin, and light HP EliteBook x360.

See it clearly

Pick the right display for the way you work with FHD or UHD touch display[4].

Creativity and collaboration go hand-in-hand

Enjoy a natural inking experience[5] with the full-size HP Active Pen with App Launch. Share with the touch of a button on the HP Premium Collaboration Keyboard and discuss your work clearly with HP Noise Cancellation.

Browse confidently

Help protect your PC from infected websites, malware, ransomware, and viruses with HP Sure Click[6]—hardware-enforced security for web browsers.

Keep visual hackers in the dark

Instantly protect against visual hacking with the optional HP Sure View[7] integrated privacy screen. At the touch of a button your screen appears unreadable to those around you while you see your content clearly.

Self-healing safeguard

Start with a genuine HP BIOS every time. HP Sure Start Gen3[8] monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

Charge fast

Work and play long battery life. Quickly recharge your HP EliteBook x360 with an HP Fast Charge. You’ll get up to 50% battery life in just 30-minutes of charging[2].

Take it for a spin

Be prepared for any situation with 360° flexibility. Five use modes: laptop, tablet, media, conference, tent deliver modern-day versatility bringing new life to collaboration and productivity.

Never take your phone out of your pocket again

HP PhoneWise allows you to answer and respond to your iOS or Android™ calls and texts through your PC[9].

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Folder)
Country of origin
China
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display glass type
Corning Glass
Display brightness
300 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
HDMI ports quantity *
1
HDMI version
1.4a
Combo headphone/mic port
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Brand-specific features
HP Security tools
HP BIOSphere Gen3, HP DriveLock and Automatic DriveLock, HP Sure Start Gen3, HP Client Security Gen3
HP Management tools
HP System Software Manager (SSM), HP BIOS Config Utility (BCU), HP Client Catalog, HP Management Integration Kit for Microsoft System Center Configuration Manager
HP Software provided
HP Driver Packs, HP ePrint Driver + JetAdvantage, HP Hotkey Support, HP Noise Cancellation, HP Velocity
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
49.28 Wh
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15 - 3048 m
Non-operating altitude
-15 - 12192 m
Weight & dimensions
Width
290 mm
Depth
203.8 mm
Height
13.9 mm
Weight *
1.13 kg
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2020-02-23 23:43:40
Uk has collected 34 expert reviews for HP EliteBook x360 1020 G2 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
itwire.com
Updated:
2020-02-23 23:43:40
HP has had a lot of practice with its x360 range of notebooks and ultrabooks that can swivel the screen all the way back to make a tablet over the years, and its latest 1020 G2 model is very smooth and evolved example.If you're a Windows person, working a...
Bottom line Look, if I wanted an ultraportable Windows computer that could do it all, with 12.5-inch screen, superfast SSD or NVME M.2 drive, Sureview, stylus and more, this particular model, the x360 Elitebook 1020 G2 is a very compelling ultrabook convertible.Of co...
0%
gadgetguy.com.au
Updated:
2020-02-23 23:43:40
The HP 12.5″ Elitebook x360 1020 G2 is the smaller sibling the HP 13.3” Elitebook x360 1030 G2. Both are amazing – I bought the 1030!Elitebook x360 1020 G2 is a premium, enterprise quality, MIL-SPEC-810G, x360 hinge, 12.5” laptop that has consumer des...
Good 12.5"Sure View screen for privacy...
Bad Thunderbolt 3 is great - would have loved one USB-A as well...
88%
techadvisor.co.uk
Updated:
2020-02-23 23:43:40
The HP EliteBook X360 1030 G2 is a rare thing. It's a business laptop that's also one of the most desirable of any style of laptop in the world. It's pretty, portable, has a great aluminium shell and fantastic battery life. The only problem is getting yo...
Bottom line Parts of the HP EliteBook X360 1030 G2 can't match those of consumer laptops around the price. The screen isn't super-bright and you'll find higher-resolution panels too.However, it's very hard to beat as a laptop for work, particularly if it will need to...
90%
computershopper.com
Updated:
2020-02-23 23:43:40
We've all played the game: "I spy, with my little eye, something silver." In this case, however, you're not trying to keep a child occupied on a car trip; you're looking at the HP EliteBook x360 1020 G2, a 12.5-inch business laptop and sibling to the 13.3...
Good Bright display with built-in privacy screen, Snappy keyboard with Skype controls, Light, well-crafted chassis...
Bad Privacy screen subtracts readability and battery life...
Bottom line Business travelers who want to save ounces—and save sensitive company data from the casual glances of an airline seatmate—will be intrigued by HP's premium compact convertible...
80%
notebookcheck.net
Updated:
2020-02-23 23:43:40
Spectre Elite. The EliteBook 1020 G2 is a great example of the merging between sleek consumer designs and feature-heavy business configurations. It's inarguably faster and thinner than the 1020 G1, but not without some cutbacks that longtime EliteBook own...
Good very lightweight and portable; attractive Spectre-inspired 2-in-1 design, relatively strong base and lid considering the size; MIL-STD certification, long list of unique above-OS and under-OS security features, extremely bright display backlight; good ou...
Bad Sure View interferes with contrast and colors; not as effective for browsing or graphic-editing work, no dedicated mouse keys or TrackPoint nub; WACOM pen not included in base packaging, narrower viewing angles for optimum brightness due to presence of S...
89%
Laptopmag.com
Updated:
2020-02-23 23:43:40
I often hate business laptops, because they're so clunky. But HP's latest business 2-in-1, the EliteBook x360 1020 G2 ($1,379 to start; $1,599 as tested), is streamlined and sleek -- the type of laptop I could be seen carrying anywhere. And I would, too...
Good Good looks, Optional privacy screen, Awesome sound, Punchy keyboard...
Bad Slightly below-average battery life, No USB Type-A...
Bottom line The HP EliteBook x360 1020 G2 is the most stylish business laptop around and has an optional privacy screen, but the battery doesn't last long enough...
80%