location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite T3 .5 m Power Cable 0.5 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite T3 .5 m Power Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2TE45AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628980635 show
Category:
Cables with Thunderbolt connectors, which are used by electronic devices e.g. Apple's 2011 MacBook Pro,
Thunderbolt Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:39:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 May 2019
Product end of life date
Bullet Points HP Elite T3 .5 m Power Cable 0.5 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.5 m
  • - Thunderbolt version: 3
  • - Black
  • - 1 pc(s)
Long product name HP Elite T3 .5 m Power Cable 0.5 m Black :
The long product name of HP Elite T3 .5 m Power Cable 0.5 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite T3 .5 m Power Cable
More>>>
HP Elite T3 .5 m Power Cable 0.5 m Black:
The official description of HP Elite T3 .5 m Power Cable 0.5 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Elite Thunderbolt 0.5m Cable is compatible with HP Elite 90W Thunderbolt 3 Dock, sold separately.

Short summary description HP Elite T3 .5 m Power Cable 0.5 m Black:
This short summary of the HP Elite T3 .5 m Power Cable 0.5 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite T3 .5 m Power Cable, Male, Male, 0.5 m, Black, 1 pc(s)

Long summary description HP Elite T3 .5 m Power Cable 0.5 m Black:
This is an auto-generated long summary of HP Elite T3 .5 m Power Cable 0.5 m Black based on the first three specs of the first five spec groups.

HP Elite T3 .5 m Power Cable. Connector 1: Male, Connector 2: Male, Cable length: 0.5 m

Features
Connector 1 *
Male
Connector 2 *
Male
Cable length *
0.5 m
Features
Product colour *
Black
Thunderbolt version *
3
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)