HP logo

HP Elite x2 1013 G3 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33 cm (13") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23793
Info modified on:
22 Jan 2025, 20:27:08
End of life date:
30 Nov 2019
Short summary description HP Elite x2 1013 G3 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33 cm (13") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1013 G3, Intel® Core™ i7, 1.9 GHz, 33 cm (13"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP Elite x2 1013 G3 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33 cm (13") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1013 G3. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 33 cm (13"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.