location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite USB-C Dock G3 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite USB-C Dock G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2DW60AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628142088 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 13:03:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Feb 2018
Product end of life date
Bullet Points HP Elite USB-C Dock G3 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Cable lock slot
Long product name HP Elite USB-C Dock G3 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The long product name of HP Elite USB-C Dock G3 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Elite USB-C Dock G3
More>>>
HP Elite USB-C Dock G3 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official description of HP Elite USB-C Dock G3 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize mobile productivity in the office with one USB-C™ cable connection to the enterprise-ready HP Elite USB-C Dock.[1] It delivers device charging[2] to your HP 3-in-1, detachable or notebook, supports up to three displays[3], and enables connectivity to your wired network and accessories.
Maximize mobile productivity in the office with the HP Elite USB-C Dock1, which delivers device charging[2], supports up to three displays[3], and connects to your wired network and accessories.

Short summary description HP Elite USB-C Dock G3 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the HP Elite USB-C Dock G3 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite USB-C Dock G3, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Type-A, USB Type-C, 10,100,1000 Mbit/s, Black, Kensington

Long summary description HP Elite USB-C Dock G3 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of HP Elite USB-C Dock G3 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

HP Elite USB-C Dock G3. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB connector type: USB Type-A, USB Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Cable lock slot type: Kensington, Brand compatibility: HP. Power source type: AC, Power consumption (typical): 90 W. Windows operating systems supported: Windows 10

Power for plenty of device types

Charge all of your HP devices[2], from 3-in-1s to detachables to notebooks, with one dock that supports six power profiles, from 5V to 20V.

Secure inside and out

Get optimal security with a driver-free dock that has no internal flash memory, and can be physically locked down with a lock slot and your choice of locks.[5]

Enterprise-grade manageability

Experience advanced network manageability with PXE boot, enhanced Wake on LAN[4] and MAC Address Pass Through[4] support, even when the system is On or in Sleep, Hibernate or Off states, and 802.1x authentication.

Multi-task like a pro

Connect the dock’s cable to your device’s USB-C™ port to charge[2] it while you work, access your wired network, and connect to one 4K or up to three FHD displays[3], plus your accessories, through two DisplayPort™, HDMI, RJ-45, and five USB ports.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
2.0
DisplayPorts quantity
2
Microphone in *
No
Headphone outputs *
1
USB connector type
USB Type-A, USB Type-C
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Performance
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Brand compatibility
HP
Compatibility
HP ChromeBook x360 11 G1 EE HP ZBook Studio G4 MWS HP ZBook 17 G4 HP ZBook 15 G4 HP ProBook x360 11 G2 EE HP ProBook x360 11 G1 EE HP EliteBook x360 1030 G2 HP Elite x3 HP Elite x2 1012 G1 HP EliteBook Folio G1 HP ZBook Studio G3 MWS HP ZBook 15 G3 HP ZBook 17 G3
Power
Power source type
AC
Power consumption (typical)
90 W
Software
Windows operating systems supported
Windows 10
Weight & dimensions
Width
198 mm
Depth
69 mm
Height
22 mm
Weight
355 g
Disclaimer HP Elite USB-C Dock G3 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
Disclaimer

[1] Supports multi-function USB-C™ (video, charging, and USB 3.1) and USB Type-C™ Thunderbolt-enabled ports.
[2] See product QuickSpecs for exact charging capacities.
[3] Sold separately. Single display up to 4K (4096 x 2160 @ 60 Hz), dual displays up to 2K (2560 x 1600 @ 60 Hz), triple displays up to FHD (1920 x 1200 @ 60Hz). Actual display configuration is subject to your platform’s video out capability.
[4] Requires host platform support in its BIOS. Internet access required and sold separately.
[5] Lock sold separately.