location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Premium Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Premium Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1JR31AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781464471 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 697451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 10:38:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Wireless Premium Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easily navigate documents and web pages with the accurate, high-performance laser and hyper-fast scrolling.
  • - Be comfortable with a soft-touch mouse that naturally fits your left or right hand and resists fingerprints.
  • - Work without worry with a fast-charging battery that can be conveniently recharged with the included USB cable while you use the mouse. Intelligent standby mode saves battery life and a handy LED indicator alerts you when the battery is low.
  • - Expand your work area with a mouse that works up to 30 ft (10 m) away from your PC through a USB nano-receiver. 2.4 GHz HP Link-5 technology conserves your PC’s USB ports by pairing with and connecting to up to five HP Link-5 compatible devices.
  • - Get the reassurance of a one-year limited warranty.
Warranty: One-year limited warranty
Long product name HP Wireless Premium Mouse :
The long product name of HP Wireless Premium Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Premium Mouse
More>>>
HP Wireless Premium Mouse:
The official description of HP Wireless Premium Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortable, stylish wireless navigation in the palm of your hand.
Create a sleek, professional, clutter-free workspace and give yourself room to move around with the HP Wireless Premium Mouse, which integrates seamlessly with your HP notebook.

Short summary description HP Wireless Premium Mouse:
This short summary of the HP Wireless Premium Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Premium Mouse, Ambidextrous, Laser, RF Wireless, 1200 DPI, Black

Long summary description HP Wireless Premium Mouse:
This is an auto-generated long summary of HP Wireless Premium Mouse based on the first three specs of the first five spec groups.

HP Wireless Premium Mouse. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Enhance your productivity

Easily navigate documents and web pages with the accurate, high-performance laser and hyper-fast scrolling.

Built-in comfort

Be comfortable with a soft-touch mouse that naturally fits your left or right hand and resists fingerprints.

Smart, efficient battery.

Work without worry with a fast-charging battery that can be conveniently recharged with the included USB cable while you use the mouse. Intelligent standby mode saves battery life and a handy LED indicator alerts you when the battery is low.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
2
Recommended usage
PC
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Business
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Charging port type
Micro-USB Type-B
Power
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
400 mAh
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
67 mm
Depth
107 mm
Height
38.6 mm
Weight
115 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Brand-specific features
HP GTIN (EAN/UPC)
190781464495
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Brand Image Product code Product Stock Price from
HP Wireless Premium Mouse HP Wireless Premium Mouse
(show image)
1JR31AA#AC3 Wireless Premium Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Australia 4 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 1 distributor(s)
Canada 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)