location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
805 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54G93AW#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337042346 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 5 PRO 4650GE (3.3 GHz base clock, up to 4.2 GHz max boost clock, 8 MB L3 cache, 6 cores)
  • - Windows 10 Pro
  • - AMD Radeon™ Graphics
  • - 16 GB memory; 256 GB SSD storage
Warranty: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black :
The long product name of HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteDesk 805 G6 Desktop Mini PC, Windows 10 Pro, AMD Ryzen™ 5 PRO, 16GB RAM, 256GB SSD
More>>>
HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
The official description of HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dynamic performance and configurability in a desktop mini
The highly secure and easily managed HP EliteDesk 805 Desktop Mini features many configurable options. This compact, high-performance PC fits easily into an open office with HP Run Quiet Design acoustics to help you focus.

Short summary description HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
This short summary of the HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 805 G6, 3.3 GHz, AMD Ryzen™ 5 PRO, 4650GE, 16 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
This is an auto-generated long summary of HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 805 G6. Processor frequency: 3.3 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 4650GE. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.45 kg. Product colour: Black

Create and do more

With an AMD Ryzen™ PRO 4000 series processor[2] and powerful graphics you can unleash your creativity with this Desktop Mini.

Evolving with the modern workplace

Reclaim your desk with a PC you can install behind your monitor for a single-footprint solution. The HP Run Quiet Design acoustics to help you focus in busy spaces.

Work with peace of mind

Security features from HP and manageability features from AMD create an always-on, always-acting, resilient defense that is easily managed. Simplify device management with AMD DASH and support for full-featured hardware KVM.

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5 PRO
Processor model *
4650GE
Processor cores
6
Processor threads
12
Processor boost frequency
4.2 GHz
Processor frequency *
3.3 GHz
Processor cache
8 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
3200 MHz
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD memory type
TLC
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
AMD Radeon Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852AE
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.0
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Volume
1.05 L
Placement supported
Horizontal
Product colour *
Black
Country of origin
China
Performance
Market positioning
Premium
Motherboard chipset
AMD PRO 565
Audio chip
Realtek ALC3867
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Windows 11 free upgrade
Yes
Brand-specific features
HP Support Assistant
Yes
HP segment
Business
Power
Power supply *
65 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
1 Green Star, ENERGY STAR
Sustainable technologies and materials
Ocean-bound plastic in speaker enclosure; 75% post-consumer recycled plastic; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable
Weight & dimensions
Width *
177 mm
Depth *
175 mm
Height *
34 mm
Weight *
1.45 kg
Package width
497 mm
Package depth
128 mm
Package height
223 mm
Package weight
2.95 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Keyboard type
USB
Disclaimer HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
Disclaimer

[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed. [1] Device comes with Windows 10 and a free Windows 11 upgrade or may be preloaded with Windows 11. Upgrade timing may vary by device. Features and app availability may vary by region. Certain features require specific hardware (see Windows 11 Specifications).
[3] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.
[4] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Actual transfer rate will vary and is determined by the system's configured processor. See processor specifications for supported memory data rate. All memory slots are customer accessible / upgradeable.
For hard drives and solid state drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36 GB (for Windows) of system disk is reserved for the system recovery software.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax devices. Only available in countries where 802.11ax is supported.
Sold separately or as an optional feature.
Availability depends on model.
Discrete graphics only available on 35W models.
USB-C® Alt mode DisplayPort™ 1.2 with 100W Power Delivery required for HP Mini-In-One 24 Display support.
Discrete GPU is a NVIDIA® GeForce® GT1660Ti 6GB graphics card.
Standard integrated.
Intel® Wi-Fi 6 AX200 and Bluetooth® 5 Combo: not available in all regions.
HP USB Business Slim Antimicrobial Keyboard and Antimicrobial USB Mouse not available in China.
Absolute Persistence module: Absolute agent is shipped turned off, and will be activated when customers activate a purchased subscription. Subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. The Absolute Recovery Guarantee is a limited warranty. Certain conditions apply. For full details visit: www.absolute.com/company/legal/agreements/computrace-agreement. Data Delete is an optional service provided by Absolute Software. If utilized, the Recovery Guarantee is null and void. In order to use the Data Delete service, customers must first sign a Pre-Authorization Agreement and either obtain a PIN or purchase one or more RSA SecurID tokens from Absolute Software.
HP Support Assistant: requires Windows and Internet access.
Ivanti Management Suite: subscription required.
HP Manageability Integration Kit can be downloaded from www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP USB Hardened Mouse, HP PS/2 Mouse, HP USB and PS/2 Washable Mouse: are not available in all regions.
AMD DASH support with KVM (BIOS level only).
HP BIOSphere Gen6 is available on select HP Pro and Elite PCs. See product specifications for details. Features may vary depending on the platform and configurations.
HP Client Security Manager Gen5 requires Windows and is available on the select HP Pro and Elite PCs. See product specifications for details.
HP Sure Start for AMD is available on select HP PCs with AMD processors. See product specifications for availability.
HP Sure Recover Gen3: See product specifications for availability. Requires an open, wired network connection. Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
HP Sure Click requires Windows 10 Pro or Enterprise. See bit.ly/2PrLT6A_SureClick for complete details.
HP Drive Lock is not supported on NVMe drives.
Trusted Platform Module TPM 2.0 Embedded Security Chip shipped with Windows 10 (Common Criteria EAL4+ Certified)(FIPS 140-2 Level 2 Certified): Firmware TPM is version 2.0. Hardware TPM is v1.2, which is a subset of the TPM 2.0 specification version v0.89 as implemented by Intel Platform Trust Technology (PTT).
150 W external power adapter, up to 89% efficiency, active PFC: when ordered with a discrete graphics card.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
One Type A SuperSpeed USB 5Gbps with wake from keyboard.
HP Cloud Recovery is available for HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Detail please refer to: support.hp.com/us-en/document/c05115630.
HP Smart Support automatically collects the telemetry necessary upon initial boot of the product to deliver device-level configuration data and health insights and is available preinstalled on select products, thru HP Factory Configuration Services; or it can be downloaded. For more information about how to enable HP Smart Support or for download, please visit www.hp.com/smart-support