location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
405
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
405 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4M5B7EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188600931 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 5 4600GE (3.3 GHz base clock, up to 4.2 GHz max boost clock, 8 MB L3 cache, 6 cores, 12 threads)
  • - Windows 10 Pro
  • - AMD Radeon™ Graphics
  • - 16 GB memory; 512 GB SSD storage
Warranty: 1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black :
The long product name of HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProDesk 405 G6 Desktop Mini PC, Windows 10 Pro, AMD Ryzen™ 5, 16GB RAM, 512GB SSD
More>>>
HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:
The official description of HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power your business with reliable Desktop Mini PCs
Smaller workspaces demand smaller PCs. The affordably priced HP ProDesk 405 Desktop Mini provides your essential workers with the commercial-grade performance they require in a highly secure and scalable PC with flexible deployment capabilities.

Short summary description HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:
This short summary of the HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 405 G6, 3.3 GHz, AMD Ryzen™ 5, 4600GE, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:
This is an auto-generated long summary of HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black based on the first three specs of the first five spec groups.

HP ProDesk 405 G6. Processor frequency: 3.3 GHz, Processor family: AMD Ryzen™ 5, Processor model: 4600GE. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Solid performance and configurability

Performance Power through your day with a solution you can flexibly configure with an AMD Ryzen™ PRO processor[2] and powerful memory.

Expandable capability and capacity

Maximize your PC with robust storage and several ports to connect your devices.

Built on a secure foundation

Protect your Mini with hardware-enforced solutions like HP BIOSphere Gen6[4], HP Sure Sense, HP Sure Click[6], and HP Manageability Integration Kit.[7]

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
4600GE
Processor cores
6
Processor threads
12
Processor boost frequency
4.2 GHz
Processor frequency *
3.3 GHz
Processor cache
8 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
3200 MHz
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
AMD
On-board graphics card model *
AMD Radeon
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtec RTL8822CE
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
M.2 card slot (wireless)
1
M.2 card slot (storage)
1
Design
Chassis type *
Mini PC
Placement supported
Horizontal
Number of 2.5" bays
1
Product colour *
Black
Country of origin
China
Performance
Market positioning
Proven productivity
Motherboard chipset
AMD PRO 565
Built-in speaker(s)
Yes
Password protection
Yes
Password protection type
Power on
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Brand-specific features
HP JumpStart
Yes
HP Support Assistant
Yes
HP Security tools
HP Secure Erase; HP BIOsphere Gen6; HP Client Security Manager Gen6
HP Management tools
HP Cloud Recovery; HP Management Integration Kit for Microsoft System Center Conguration Management Gen 4; HP Image Assistant Gen 5
HP Software provided
HP Noise Cancellation Software; HP Desktop Support Utilities
HP segment
Business
Power
Power supply *
65 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Ocean-bound plastic in speaker enclosure; 75% post-consumer recycled plastic; Low Halogen; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable
Weight & dimensions
Width *
177 mm
Depth *
175 mm
Height *
34 mm
Weight *
1.25 kg
Package width
498 mm
Package depth
235 mm
Package height
132 mm
Package weight
3.4 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Keyboard type
USB
Country Distributor
United Arab Emirates 2 distributor(s)
Disclaimer HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:
Disclaimer

[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[4] HP BIOSphere Gen6 features may vary depending on configuration.
[6] HP Sure Click requires Windows 10 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
[7] HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html. [1] Device comes with Windows 10 and a free Windows 11 upgrade or may be preloaded with Windows 11. Upgrade timing may vary by device. Features and app availability may vary by region. Certain features require specific hardware (see Windows 11 Specifications).
[3] HP BIOSphere Gen6 requires Windows 10 and is available on select HP Pro and Elite PCs. Features may vary depending on the platform and configurations.
[5] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36 GB (for Windows) of disk is reserved for system recovery software.
Must be configured at time of purchase.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Your product does not support Windows 8 or Windows 7. In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com
Wireless access point and internet service required.
2 front and 2 rear SuperSpeed USB Type-A 5Gbps signaling rate ports, will be upgraded to SuperSpeed USB Type-A 10Gbps signaling rate ports if system is configured with AMD Ryzen™ 4000 series processors.
HP Driver Packs not preinstalled, however available for download at http://www.hp.com/go/clientmanagement.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
All power supplies are not available in every region.
Availability may vary by country.
The 2.5" SATA drive bay can be both HDD and SSD.
Ports are optional. Max of one Flex Port 1 can be configured, with Serial port sold separately or as an optional feature. Max of one Flex Port 2 can be configured, and must be configured at time of purchase.
Actual data rate is determined by both the system's configured processor and memory module installed.
HP BIOSphere Gen6 is available on select HP Pro and Elite PCs. See product specifications for details. Features may vary depending on the platform and configurations.
Max boost for AMD processors is the maximum frequency achievable by a single core on the processor running a bursty single-threaded workload. Max boost performance varies depending on hardware, software and overall system configuration. See https://www.amd.com/en/support/kb/faq/cpu-pb2 for more.
Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method.
HP Password Manager requires Internet Explorer or Chrome™ or Firefox. Some websites and applications may not be supported. User may need to enable or allow the add-on / extension in the internet browser.
HP Support Assistant requires Windows and Internet access.
Windows Defender Opt In, Windows 10, and internet connection required for updates.
HP Client Security Manager Gen6 requires Windows and is available on the select HP Elite and Pro PCs.
Ivanti Management Suite: subscription required.
HP Sure Click requires Windows 10 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Management Integration Kit for Microsoft System Center Configuration Management Gen 2: can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery is available for HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Detail please refer to: https://support.hp.com/us-en/document/c05115630.
HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement.
HP Sure Sense requires Windows 10 Pro or Enterprise.
Storage Drivelock does not work with Self Encrypting or Optane™ based storage.
Stereo headphone/microphone combo jack OMTP and CTIA.
Simply sign up and start using Xerox® DocuShare® Go. No credit card. No obligation. Data will become unavailable unless a subscription is entered before the end of the 30 day free trial period. See visit www.xerox.com/docusharego for details.
HP Smart Support automatically collects the telemetry necessary upon initial boot of the product to deliver device-level configuration data and health insights and is available preinstalled on select products, thru HP Factory Configuration Services; or it can be downloaded. For more information about how to enable HP Smart Support or for download, please visit http://www.hp.com/smart-support