POLY logo

POLY Sync 10 Microsoft Teams Certified Speakerphone

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
360244
Info modified on:
15 Oct 2024, 09:23:29
Bullet Points POLY Sync 10 Microsoft Teams Certified Speakerphone:
  • - User-friendly, worry-free operation for the confidence of knowing your calls will go smoothly. Easy-to-use touch-sensitive controls, clear LED indicators, and clear, bright call status light bar.
  • - Dynamic audio that makes conference calls seamless and clear. A two-microphone array keeps surrounding noise out of your call. And full-duplex audio enables simultaneous conversations so everyone on the call can be heard.
  • - Durable and space saving, this IP64 dust- and water-resistant speakerphone fits your workstyle. Use your favorite collaboration apps without hassle and free up table space with its slim, dynamic design.
Warranty:
Poly standard two-year limited warranty
Long product name POLY Sync 10 Microsoft Teams Certified Speakerphone:

Sync 10 Microsoft Teams Certified Speakerphone

POLY Sync 10 Microsoft Teams Certified Speakerphone:

Instant conference room
Turn your home office into a conference room. The all-in-one Poly Sync 10 USB speakerphone delivers high-quality audio that’s great for voice and music. Its two-microphone array reduces surrounding noise for better conference calls.

Short summary description POLY Sync 10 Microsoft Teams Certified Speakerphone:

POLY Sync 10 Microsoft Teams Certified Speakerphone, PC, Silver, 0.715 m, IP64, Windows 10, 100 - 7800 Hz

Long summary description POLY Sync 10 Microsoft Teams Certified Speakerphone:

POLY Sync 10 Microsoft Teams Certified Speakerphone. Device type: PC, Product colour: Silver, Cable length: 0.715 m. Microphone frequency: 100 - 7800 Hz. Connectivity technology: Wired, USB connector type: USB Type-A, USB Type-C. Compliance certificates: RoHS, Federal Communications Commission (FCC), CE. Width: 182 mm, Depth: 89 mm, Height: 33 mm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.