POLY logo

POLY Studio P5 USB-A Webcam TAA

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
523840
Info modified on:
04 Nov 2024, 06:35:13
Warranty:
Poly standard two-year limited warranty
Long product name POLY Studio P5 USB-A Webcam TAA:

Studio P5 USB-A Webcam TAA

POLY Studio P5 USB-A Webcam TAA:

The Poly Studio P5 webcam ensures you look great on video calls at home, in the office, or wherever you’re working. Quality camera optics are fine-tuned so you come across clearly with a powerful, professional-quality image.
The Poly Studio P5 webcam ensures you look your best on video calls at home, in the office, or wherever you’re working.
Quality camera optics
Put your best foot forward on every call with optics specially designed for video conferencing. Gain confidence that you are clearly seen with brilliant colors designed to show you at your best.
Low-light compensation
Don’t let imperfect lighting deteriorate your image during a call. Automatic low-light compensation lets you look your best even in dim environments.
Precise camera view
With people working from more places, background movement, clutter, and household members can detract from your calls. A narrow field of view keeps the focus on the conversation at hand rather than your surroundings.
Pro-grade resolution
A grainy video feed can be distracting for colleagues. With 1080p resolution and a 4x digital zoom camera, you can be sure that your video is crystal clear.
Directional microphone
You’re heard clearly with a built-in directional microphone that focuses on your voice, not the noise around you.

Short summary description POLY Studio P5 USB-A Webcam TAA:

POLY Studio P5 USB-A Webcam TAA, 4 MP, 1920 x 1080 pixels, Full HD, 30 fps, 4x, USB

Long summary description POLY Studio P5 USB-A Webcam TAA:

POLY Studio P5 USB-A Webcam TAA. Megapixel (approx.): 4 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB, Product colour: Silver, Mounting type: Stand. Width: 37 mm, Depth: 34 mm, Height: 62 mm. Package width: 102 mm, Package depth: 153 mm, Package height: 55 mm. Quantity per box: 1 pc(s)

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.