location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager 4320 Microsoft Teams Certified Headset +BT700 dongle +Charging Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager 4320 Microsoft Teams Certified Headset +BT700 dongle +Charging Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77Z00AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029610126 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jun 2024 01:44:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY Voyager 4320 Microsoft Teams Certified Headset +BT700 dongle +Charging Stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Move freely between all your workspaces with this portable headset. Roam with ease with up to 50 m / 164 ft of wireless range. Reduce background noise and control your conversations with Acoustic Fence technology.
  • - Boost your productivity with continuous comfort, up to 24 hours of talk time, and connectivity to multiple devices. Extend your talk time by using the desktop charge stand or by using the headset in the corded USB mode.[1,2]
Warranty: Poly standard two-year limited warranty
Long product name POLY Voyager 4320 Microsoft Teams Certified Headset +BT700 dongle +Charging Stand :
The long product name of POLY Voyager 4320 Microsoft Teams Certified Headset +BT700 dongle +Charging Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Voyager 4320 Microsoft Teams Certified Headset +BT700 dongle +Charging Stand
More>>>
POLY Voyager 4320 Microsoft Teams Certified Headset +BT700 dongle +Charging Stand:
The official description of POLY Voyager 4320 Microsoft Teams Certified Headset +BT700 dongle +Charging Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cut wires. Cut Costs.
Free your workers from their desks with the entry-level Bluetooth® wireless headset. Meet the Voyager 4300 UC Series. It’s everything your teams need to stay productive and connect to all their devices whether at home or in the office.

Short summary description POLY Voyager 4320 Microsoft Teams Certified Headset +BT700 dongle +Charging Stand:
This short summary of the POLY Voyager 4320 Microsoft Teams Certified Headset +BT700 dongle +Charging Stand data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Voyager 4320 Microsoft Teams Certified Headset +BT700 dongle +Charging Stand, Wireless, Calls/Music, 162 g, Headset, Black

Long summary description POLY Voyager 4320 Microsoft Teams Certified Headset +BT700 dongle +Charging Stand:
This is an auto-generated long summary of POLY Voyager 4320 Microsoft Teams Certified Headset +BT700 dongle +Charging Stand based on the first three specs of the first five spec groups.

POLY Voyager 4320 Microsoft Teams Certified Headset +BT700 dongle +Charging Stand. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music, Cable length: 1.5 m. Weight: 162 g. Product colour: Black

Freedom to work

Move freely between all your workspaces with this portable headset. Roam with ease with up to 50 m / 164 ft of wireless range. Reduce background noise and control your conversations with Acoustic Fence technology.

Round-the-clock efficiency

Boost your productivity with continuous comfort, up to 24 hours of talk time, and connectivity to multiple devices. Extend your talk time by using the desktop charge stand or by using the headset in the corded USB mode.[1,2]

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Cable length
1.5 m
Ports & interfaces
Connectivity technology *
Wireless
USB connector
USB Type-A
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP, AVRCP
Bluetooth version
5.1
Headphones
Ear coupling *
Supraaural
Driver unit
3.2 cm
Microphone
Microphone type *
Boom
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery
Continuous audio playback time
47 h
Talk time
24 h
Battery recharge time
1.6 h
Charging source
USB
Standby time
50 h
System requirements
Windows operating systems supported
Windows 10
Mac operating systems supported
Yes
Weight & dimensions
Width
155 mm
Depth
67 mm
Height
182 mm
Weight
162 g
Packaging data
Package width
210 mm
Package depth
188 mm
Package height
115 mm
Package weight
641 g
Packaging content
Charging stand
Yes
Cables included
USB Type-A
Pouch
Yes
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 9 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 4 distributor(s)
Polska 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer POLY Voyager 4320 Microsoft Teams Certified Headset +BT700 dongle +Charging Stand:
Disclaimer

[1] Connectivity includes: PC via included BT700 Bluetooth® adapter or via USB cable; smartphone via Bluetooth v5.2; desk phone with Voyager Office base, available as an accessory, sold separately.
[2] Desktop charge stand available with certain models or sold separately.

Technical specification disclaimers
SoundGuard Digital Plantronics owns sophisticated algorithms including: Protects against Acoustic Shock by limiting sounds to below 118 dBA; G616 anti-startle protection that limits the noise level to below 102 dB SPL and is therefore compliant to the Australian Communications Industry Forum (ACIF) G616 recommendation; Average daily noise exposure measures and controls sound to prevent the average daily sounds exposure from exceeding 80 dBA or 85 dBA time-weighted average (TWA).
Requires Poly Lens Desktop App to enable SoundGuard Digital features.
Voyager Office base available as an accessory, sold separately.
Requires setting change via Poly Lens or Plantronics Hub.