location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24mh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24mh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1D0J9AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548497355 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:05:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2024
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 24mh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Experience more desk space than you thought possible with this height-adjustable ultraslim HP display. The attractive, micro-edge design adds stylish beauty to any environment.
  • - This FHD[1] display gives you IPS technology and ultra-wide viewing angles that combine to give you an amazing view at up to 178°. Seeing is definitely believing.
  • - Get the picture quality you’re looking for without the need for additional dongles. Conveniently connect your devices with HDMI, DisplayPort™, and VGA ports.
Warranty: 2 year parts and labour limited warranty.
Long product name HP 24mh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey, Silver :
The long product name of HP 24mh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24mh 23.8-inch Display
More>>>
HP 24mh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey, Silver:
The official description of HP 24mh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Looks great. Performs even better
Enjoy a 60.45 cm (23.8-inch) diagonal screen experience with this stylish, height-adjustable HP display. Advanced IPS technology provides up to 178° ultra-wide viewing angles with consistent detail and vibrant color. This ultraslim, nearly borderless design with FHD[1] comes at a great value and gives you the connections you need to easily hook up your laptop or desktop.

Short summary description HP 24mh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey, Silver:
This short summary of the HP 24mh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24mh, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Grey, Silver

Long summary description HP 24mh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey, Silver:
This is an auto-generated long summary of HP 24mh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey, Silver based on the first three specs of the first five spec groups.

HP 24mh. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Grey, Silver

Outstanding viewing experience

See your screen with consistent detail, vibrant color, and ultra-wide 178° viewing angles thanks to IPS technology.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 350, 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Horizontal scan range
30 - 86 kHz
Vertical scan range
48 - 75 Hz
Colour depth
8 bit
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Home
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Grey, Silver
Certification
Australian-New Zealand MEPS; BSMI; CB; CCC; CE; CEL; CSA; EAC; Energy Star; FCC; ICES; ISO 9241-307; KC; KCC; NOM; PSB; TUV-S; UL; VCCI; Vietnam MEPS; WEEE; ISC
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
Ports & interfaces
DisplayPort version
1.2
Audio input
No
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Height adjustment *
Yes
Height adjustment
10 cm
Pivot
Yes
Swivelling
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
15 kWh
Power consumption (typical) *
22 W
Power consumption (standby) *
0.5 W
Power consumption (max)
24 W
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
355730
Weight & dimensions
Width (with stand)
538.2 mm
Depth (with stand)
211.6 mm
Height (with stand)
464.3 mm
Weight (with stand)
4.5 kg
Width (without stand)
538.2 mm
Depth (without stand)
45.9 mm
Height (without stand)
325.6 mm
Packaging data
Package width
598 mm
Package depth
165 mm
Package height
415 mm
Package weight
6.04 kg
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Arsenic-free display glass; Low halogen; Mercury-free display backlights
Other features
Weight
4.5 kg
Height
325.6 mm
Width
538.2 mm
Depth
45.9 mm
Disclaimer HP 24mh computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey, Silver:
Disclaimer

[1] Full high-definition (FHD) content required to view FHD images.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
EPEAT® 2019 registered where applicable. EPEAT ® registration varies by country. See www.epeat.net for registration status by country.
Included cables may vary by country.