HP logo

HP Pavilion x360 14-dw0024na Intel® Core™ i3 i3-1005G1 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey, Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6653
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2021
Bullet Points HP Pavilion x360 14-dw0024na Intel® Core™ i3 i3-1005G1 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey, Silver:
  • - Windows 10 Home S 64-bit
  • - Intel Core i3-1005G1 (4MB Cache, 1.2GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS Touch
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 128GB SSD
Warranty:
1 year limited parts, labour, and pickup and return service
Long product name HP Pavilion x360 14-dw0024na Intel® Core™ i3 i3-1005G1 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey, Silver:

Intel Core i3-1005G1 (4MB Cache, 1.2GHz), 8GB DDR4-SDRAM, 128GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics, WLAN, HP Wide Vision HD, Windows 10 Home S 64-bit

HP Pavilion x360 14-dw0024na Intel® Core™ i3 i3-1005G1 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey, Silver:

Power that revolves around you
Be free to create, share, and connect in more ways on a powerful convertible laptop designed to move with you. Streaming, chatting, and getting things done is way more fun when you find your perfect position. Flex, bend and flip from anywhere with a 360-degree hinge and long-lasting battery life.

Short summary description HP Pavilion x360 14-dw0024na Intel® Core™ i3 i3-1005G1 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey, Silver:

HP Pavilion x360 14-dw0024na, Intel® Core™ i3, 1.2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description HP Pavilion x360 14-dw0024na Intel® Core™ i3 i3-1005G1 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey, Silver:

HP Pavilion x360 14-dw0024na. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home in S mode. Product colour: Grey, Silver

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Pavilion x360 14-dw0024na Intel® Core™ i3 i3-1005G1 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey, Silver 1E1W2EA:
[1] Recharges your battery up to 50% within 45 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features. [2] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[3] Alexa home supported devices are not included and must be purchased separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.