HP logo

HP 15s-eq1045na AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home White

Brand:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11916
Info modified on:
08 Nov 2024, 04:54:35
End of life date:
31 Jan 2021
Bullet Points HP 15s-eq1045na AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home White:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 5 4500U (8MB Cache, 2.3GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080
  • - 8GB (2666MHz) DDR4-SDRAM (2 x 4) & 256GB SSD
Long product name HP 15s-eq1045na AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home White:

AMD Ryzen 5 4500U (8MB Cache, 2.3GHz), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, AMD Radeon Graphics, WLAN, HP TrueVision HD, Windows 10 Home 64-bit

HP 15s-eq1045na AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home White:

Power through your day
Stay connected to what matters most with long-lasting battery life and a thin micro-edge bezel design. Built to keep you productive and entertained from anywhere, the HP 39.6 cm (15.6") Laptop features reliable performance and an expansive display, so you can stream, surf and speed through tasks.

Short summary description HP 15s-eq1045na AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home White:

HP 15s-eq1045na, AMD Ryzen™ 5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP 15s-eq1045na AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home White:

HP 15s-eq1045na. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4500U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: White

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 15s-eq1045na AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home White 1E6U3EA:
[2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD's numbering is not a measurement of clock speed.
[4] Full high-definition (FHD) content is required to view FHD images.
[5] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[6] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license. Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.
[7] Features may require software or other 3rd party applications to provide the described functionality.
[8] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.
[9] Internet service required and not included. Subscription required after 30 days.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.