HP logo

HP Slim Desktop S01-aF0003na Intel® Celeron® J4005 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14492
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Apr 2021
Bullet Points HP Slim Desktop S01-aF0003na Intel® Celeron® J4005 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:
  • - Windows 10 Home 64-bit
  • - Intel Celeron J4005 (4MB Cache, 2GHz)
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
Warranty:
1 year limited parts, labour, and pickup and return service.
Long product name HP Slim Desktop S01-aF0003na Intel® Celeron® J4005 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

Intel Celeron J4005 (4MB Cache, 2GHz), 4GB DDR4-SDRAM, 1000GB HDD, DVD±RW, Intel UHD Graphics 600, LAN, WLAN, Bluetooth, Windows 10 Home 64-bit

HP Slim Desktop S01-aF0003na Intel® Celeron® J4005 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

Slimmer design. Performance you can depend on.Make the most of your living space with a reliable compact PC. Designed to take up less space where you need it, the HP Slim Desktop delivers technology and reliability you can depend on, with a slim design that fits anywhere.

Short summary description HP Slim Desktop S01-aF0003na Intel® Celeron® J4005 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

HP Slim Desktop S01-aF0003na, 2 GHz, Intel® Celeron®, 4 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description HP Slim Desktop S01-aF0003na Intel® Celeron® J4005 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

HP Slim Desktop S01-aF0003na. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J4005. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Slim Desktop S01-aF0003na Intel® Celeron® J4005 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black 8UN77EA:
[1] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com. Performance will vary depending on your hardware and software configurations. [5] 4K content required to view full 4K images. High-definition (HD) content required to view HD images. [6] Actual speeds may vary. Don't copy copyright-protected materials. [7] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.