location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock Ecopower+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ecopower+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1862
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646056533
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Hozelock 1862 user manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Hozelock Ecopower+ :
The long product name of Hozelock Ecopower+. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8000 L, Max.fish 170 cm, 2000 l/h, 8 W, 25 - 40 mm hose
More>>>
Short summary description Hozelock Ecopower+:
This short summary of the Hozelock Ecopower+ data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock Ecopower+, Water filter, Black, PVC, 2.5 cm, 4 cm, 8000 L

Long summary description Hozelock Ecopower+:
This is an auto-generated long summary of Hozelock Ecopower+ based on the first three specs of the first five spec groups.

Hozelock Ecopower+. Product type: Water filter, Product colour: Black, Material: PVC. Ultraviolet clarifier power: 8 W. Filtering capacity: 2000 l/h. Package width: 293 mm, Package depth: 401 mm, Package height: 415 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock Ecopower+ Filtration Kit
(show image)
1868 Ecopower+ Filtration Kit 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 1866 1582 garden pond/fountain accessory Filter set
(show image)
1866 1582 1866 1582 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Ecopower+ Filtration Kit
(show image)
1870 Ecopower+ Filtration Kit 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Ecopower+
(show image)
1864 Ecopower+ 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Ecopower+
(show image)
1866 Ecopower+ 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Ecocel
(show image)
3923 Ecocel 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Ecocel
(show image)
3922 Ecocel 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Ecocel
(show image)
3921 Ecocel 0.00
(excl. VAT)
0 (incl. VAT)