Hozelock Ecocel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41767
Info modified on:
02 Jun 2018, 08:41:27
Long product name Hozelock Ecocel:

Above ground filter, 10000 l, 2500 l/h, 25 - 40mm

Short summary description Hozelock Ecocel:

Hozelock Ecocel, Water filter, Black, PVC, 20 - 40 mm, 4 cm, Above ground

Long summary description Hozelock Ecocel:

Hozelock Ecocel. Product type: Water filter, Product colour: Black, Material: PVC. Flow rate: 2250 l/h. Package width: 400 mm, Package depth: 293 mm, Package height: 395 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.