Hozelock 1866 1582 garden pond/fountain accessory Filter set

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40633
Info modified on:
02 Jun 2018, 08:21:58
Short summary description Hozelock 1866 1582 garden pond/fountain accessory Filter set:

Hozelock 1866 1582, Filter set, Black, PVC, Below ground, 6 m, 2.5 cm

Long summary description Hozelock 1866 1582 garden pond/fountain accessory Filter set:

Hozelock 1866 1582. Product type: Filter set, Product colour: Black, Material: PVC. Ultraviolet clarifier power: 16 W. Filtering capacity: 4000 l/h. Package width: 600 mm, Package depth: 550 mm, Package height: 400 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.