Hozelock Aquaforce 4000 50 W 4000 l/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32009
Info modified on:
06 Dec 2023, 15:05:09
Warranty:
3 years
Long product name Hozelock Aquaforce 4000 50 W 4000 l/h:

Pump, 4000 L/h, 50 W, Fish Protection System

Short summary description Hozelock Aquaforce 4000 50 W 4000 l/h:

Hozelock Aquaforce 4000, 50 W, 4000 l/h, Black, Grey

Long summary description Hozelock Aquaforce 4000 50 W 4000 l/h:

Hozelock Aquaforce 4000. Proper use: Water-supply, Product colour: Black, Grey, Product type: Water pump. Maximum delivery height: 2.5 m, Flow rate: 4000 l/h, Delivery head: 2.5 m. Power: 50 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Package width: 130 mm, Package depth: 110 mm, Package height: 235 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.