location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CoolBox Deep Ripple Headset Wired Head-band Gaming White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoolBox Check ‘CoolBox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deep Ripple
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG-AUR600-WH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8436556142796
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoolBox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoolBox Deep Ripple Headset Wired Head-band Gaming White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Gaming Head-band Headset
  • - Wired 3.5 mm connector USB connectivity
  • - Circumaural 20 - 20000 Hz 32 Ω 110 dB
  • - Microphone type: Boom 42 dB
More>>>
Short summary description CoolBox Deep Ripple Headset Wired Head-band Gaming White:
This short summary of the CoolBox Deep Ripple Headset Wired Head-band Gaming White data-sheet is auto-generated and uses the product title and the first six key specs.

CoolBox Deep Ripple, Wired, Gaming, 20 - 20000 Hz, 458 g, Headset, White

Long summary description CoolBox Deep Ripple Headset Wired Head-band Gaming White:
This is an auto-generated long summary of CoolBox Deep Ripple Headset Wired Head-band Gaming White based on the first three specs of the first five spec groups.

CoolBox Deep Ripple. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 2.4 m. Weight: 458 g. Product colour: White

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
White
Cable length
2.4 m
Backlight
Yes
Backlight colour
Blue
Plug and Play
Yes
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphones
Headphone sensitivity
110 dB
Driver unit
5 cm
Microphone
Microphone type *
Boom
Microphone frequency
50 - 16000 Hz
Microphone sensitivity
42 dB
Microphone connectivity
3.5 mm
Microphone noise-canceling
Yes
Weight & dimensions
Width
100 mm
Depth
200 mm
Height
210 mm
Weight
458 g
Packaging content
Cables included
USB
Supplier features
Material
Foam, Leather, Plastic
Other features
Manual
Yes
Brand Image Product code Product Stock Price from
CoolBox Deep Ripple Headset Wired Head-band Gaming Black CoolBox Deep Ripple Headset Wired Head-band Gaming Black
(show image)
DG-AUR600-BK Deep Ripple 0.00
(excl. VAT)
0 (incl. VAT)